EN
  • EN
  • DE

SST25VF040B-50-4I-SAE-T

Part No SST25VF040B-50-4I-SAE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4M SPI 50MHZ 8SOIC / 4 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 50MHz
Write Cycle Time - Word, Page 10μs
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series SST25VF040B
Manufacturer Pack Quantity 3,300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806995-SST25VF040B-50-4I-SAE-T
Ultra Librarian 3D Model Ultra Librarian SST25VF040B-50-4I-SAE-T CAD Model

Description

Microchip Technology's SST25VF040B-50-4I-SAE-T Flash Memory

The SST25VF040B-50-4I-SAE-T is a high-performance Serial Peripheral Interface (SPI) flash memory device from Microchip Technology, designed for a wide range of applications requiring reliable and durable non-volatile memory storage. This 4 Mbit flash memory chip is an ideal solution for use in embedded systems, consumer electronics, and Internet of Things (IoT) devices where efficient data storage and retrieval are essential.

Key Features:

  • Memory Size: The device offers a storage capacity of 4 Mbit (512K x 8), providing ample space for firmware storage, parameter settings, or data logging.
  • High-Speed SPI Interface: The SST25VF040B operates with a Serial Peripheral Interface, which facilitates fast data transfer rates up to 50 MHz, ensuring quick and efficient read and write operations.
  • Flexible Sector Architecture: It features a uniform 4 KByte sector architecture, which allows for flexible memory management and optimization of data storage according to the application's requirements.
  • Low Power Consumption: Designed for power-sensitive applications, this flash memory chip provides low power operation, contributing to the overall energy efficiency of the system it is integrated into.
  • Wide Operating Temperature Range: The device is specified for industrial temperature ranges (-40°C to +85°C), making it suitable for use in harsh environmental conditions.
  • Enhanced Security: The SST25VF040B includes security features such as software and hardware write protection to prevent accidental or unauthorized modifications to the memory content.
  • Package: It comes in an 8-lead SOIC package, which is widely used and easily integrated into various PCB designs.

Applications:

The versatility of the SST25VF040B-50-4I-SAE-T makes it an excellent choice for applications such as:

  • Embedded Systems
  • Consumer Electronics
  • Networking Devices
  • Telecommunications Equipment
  • IoT Devices
  • Medical Devices
  • Industrial Control Systems

Microchip Technology's commitment to quality ensures that the SST25VF040B-50-4I-SAE-T flash memory chip is a reliable component that can meet the rigorous demands of modern electronic applications, providing designers and engineers with a trusted solution for their data storage needs.

You May Also Be Interested in

Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8161 $50.6898
44+ $2.3107 $101.6708
68+ $2.2385 $152.2180
93+ $2.1663 $201.4659
120+ $2.0941 $251.2920
160+ $1.8774 $300.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess