EN
  • EN
  • DE

SCDS2D18HP-100M-N

Part No SCDS2D18HP-100M-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316532-SCDS2D18HP-100M-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS2D18HP-100M-N CAD Model

Description

The SCDS2D18HP-100M-N is a high-power inductor manufactured by Yageo, designed for efficient energy storage and filtering in demanding power electronics applications. Its robust construction and optimized design make it suitable for environments requiring high performance and reliability.

Applications

  • DC-DC Converters: Specifically used in high-power buck, boost, and buck-boost converters for voltage regulation in demanding applications.
  • Power Supplies: Employed in high-power switching power supplies for efficient filtering and energy storage.
  • Electric Vehicle (EV) Charging Stations: Used in EV charging infrastructure for power conversion and filtering.
  • Renewable Energy Systems: Integrated into solar inverters and wind turbine converters for efficient energy management.
  • Industrial Power Equipment: Found in heavy-duty industrial equipment requiring stable and reliable power conversion.

Features

  • High Saturation Current: Capable of handling extremely high current levels without significant inductance drop, ensuring stable operation.
  • Low DC Resistance (DCR): Minimizes power losses, significantly improving overall efficiency in power circuits.
  • Shielded Construction: Effectively reduces electromagnetic interference (EMI) to protect surrounding circuits and maintain stable operation.
  • High Power Density: Delivers high power handling capability in a relatively compact size.
  • Robust Design: Built with high-quality materials to withstand demanding operating conditions.

Benefits

  • Exceptional Efficiency: Low DCR significantly reduces resistive losses, leading to superior efficiency in power conversion circuits.
  • Minimized EMI: The shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation, even in noisy environments.
  • High Power Capability: Delivers high power handling for demanding applications with stringent requirements.
  • Reliable Performance: Provides consistent and dependable performance under a wide range of load and temperature conditions.
  • Long Service Life: Robust design and high-quality materials ensure a long operational life, reducing maintenance costs.

Additional Details

The SCDS2D18HP series are surface mount inductors designed for high power applications. The inductance value for this specific part is 10µH with a tolerance of 20%. It is crucial to consult the manufacturer's datasheet for detailed electrical specifications, including saturation current, rated current, and operating temperature range. The datasheet also provides essential information on the inductor's dimensions, mounting guidelines, and recommended soldering profiles.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess