EN
  • EN
  • DE

DC1513B-AA

Part No DC1513B-AA
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL LTM9004-AA / LTM9004 series Direct Conversion Receiver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Direct Conversion Receiver
Frequency 800MHz ~ 2.7GHz
For Use With/Related Products LTM9004
Supplied Contents Board(s)
Base Product Number DC1513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8473.30.1180
Other Names -2735-DC1513B-AA
Standard Package 1
Win Source Part Number 1032170-DC1513B-AA
Ultra Librarian 3D Model Ultra Librarian DC1513B-AA CAD Model

Description

Introducing the DC1513B-AA Evaluation Board from Analog Devices Inc.

Analog Devices Inc. presents the DC1513B-AA, a state-of-the-art evaluation board designed for precision signal processing and effective system development. This board is specifically crafted for engineers and developers who demand high-performance evaluation tools for their analog circuits.

Key Features of the DC1513B-AA

  • Compatibility: The DC1513B-AA is designed to interface seamlessly with the LTC2314-14, a 14-bit, 4.5Msps, serial sampling A/D converter that ensures fast and accurate data acquisition.
  • Flexibility: With multiple configuration options, this board can be adapted to a variety of applications, allowing for a flexible design environment.
  • High-Speed Interface: Equipped with high-speed digital I/O, the DC1513B-AA can handle rapid data transfer, which is vital for real-time analysis and processing.
  • Power Efficiency: The board operates with a single 5V power supply, minimizing power consumption while maintaining excellent performance.
  • User-Friendly Design: The evaluation board comes with user-friendly features, including easy-to-access test points, clearly labeled connections, and comprehensive documentation, making it straightforward to set up and use.

Applications

The DC1513B-AA is an ideal tool for a wide range of applications, such as:

  • Data acquisition systems
  • Medical imaging
  • Communications
  • Industrial process control
  • Instrumentation

Technical Specifications

The board is engineered to provide a robust platform for testing the performance of the LTC2314-14 A/D converter. It features a compact design that can be easily integrated into larger systems or used as a standalone unit for testing and prototyping.

Support and Resources

Analog Devices Inc. offers comprehensive support for the DC1513B-AA, including detailed technical documentation, example code, and access to their expert support team. This ensures that users can maximize the capabilities of the evaluation board and accelerate the development of their projects.

Whether you're developing cutting-edge technology or fine-tuning established systems, the DC1513B-AA from Analog Devices Inc. provides the precision and reliability needed to achieve your design goals.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess