EN
  • EN
  • DE

DC1285A

Part No DC1285A
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description BOARD DEMO FOR LT3598EUF  /  LT3598 6, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Analog Devices Inc.
Package Box
Current - Output / Channel 20mA
Outputs and Type 6, Non-Isolated
Voltage - Output 44V
Features Dimmable
Voltage - Input 3.2V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part LT3598
Base Product Number DC1285
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC1285A
Standard Package 1
Win Source Part Number 1015806-DC1285A
Ultra Librarian 3D Model Ultra Librarian DC1285A CAD Model

Description

The DC1285A is a high-performance demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC®2320-16, a 16-bit, 8-channel, 250ksps successive approximation register (SAR) analog-to-digital converter (ADC). This product is engineered to meet the rigorous demands of a wide array of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • High Precision: The LTC2320-16 ADC offers 16-bit resolution with no missing codes, ensuring accurate data conversion for critical applications.
  • Multiple Channels: With 8 channels, the DC1285A can handle multiple signal inputs simultaneously, making it ideal for complex systems requiring a variety of sensor data.
  • Fast Sampling Rate: The board supports a sampling rate of up to 250ksps, providing the speed needed for high-bandwidth signals and real-time processing.
  • Easy Integration: The demonstration board includes a QuikEval™ connector, which allows for seamless connection with compatible evaluation software and hardware from Analog Devices.
  • Flexible Power Options: The DC1285A can be powered through the USB interface or an external power supply, offering versatility in various use-case scenarios.

Performance and Quality

The DC1285A is built with the quality and performance expected from Analog Devices Inc. products. Its robust design ensures reliable operation under diverse conditions. The ADC's advanced filtering and high signal-to-noise ratio (SNR) minimize the impact of noise, delivering clean and precise measurements.

Applications

With its high-speed, multi-channel data acquisition capabilities, the DC1285A is well-suited for a range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Aerospace and Defense Electronics

Support and Resources

Analog Devices Inc. provides comprehensive support for the DC1285A, including detailed documentation, reference designs, and evaluation software. Customers can access a wealth of resources to facilitate the development process and maximize the potential of the LTC2320-16 ADC.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess