EN
  • EN
  • DE

DAC8841FPZ

Part No DAC8841FPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL 2-QUAD 24DIP / DAC 8-CH R-2R 8-bit 24-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TrimDAC
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Number of D/A Converters 8
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 772494-DAC8841FPZ
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8841
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DAC8841FPZ CAD Model

Description

Product Overview: DAC8841FPZ from Analog Devices Inc.

The DAC8841FPZ is a precision 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced DAC component is ideal for a wide range of applications that require high accuracy and stability, such as industrial automation, process control, and medical equipment.

Key Features

  • Resolution: The DAC8841FPZ offers a 16-bit resolution, providing fine-grain output with a high degree of precision.
  • Interface: The device includes a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, enabling easy integration with a variety of microcontrollers and digital systems.
  • Settling Time: It boasts a fast settling time, ensuring quick response to changes in input data for real-time applications.
  • Output Range: The DAC output is programmable, allowing users to select from various ranges to best suit their specific application requirements.
  • Stability: High accuracy and low temperature coefficient ensure stable performance over a wide range of environmental conditions.
  • Power Efficiency: With low power consumption, the DAC8841FPZ is suitable for power-sensitive applications.
  • Packaging: The device comes in a compact, surface-mount LFCSP package that is conducive to space-constrained applications.

Applications

  • Industrial Automation Systems
  • Process Control Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Precision Instrumentation

The DAC8841FPZ from Analog Devices Inc. represents a synergy of high performance, reliability, and ease of use. With its robust feature set and flexible operation, this DAC is an excellent choice for engineers and designers looking to incorporate precise analog output capabilities into their next project. Whether for sophisticated industrial processes or delicate medical procedures, the DAC8841FPZ delivers the performance needed to ensure accurate and reliable results.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess