EN
  • EN
  • DE

DAC8840FSZ

Part No DAC8840FSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 8-CH R-2R 8-bit 24-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Conversion Rate 500 ksps
Dual Supply Voltage 5 V
Height 2.35 mm
Integral Nonlinearity (INL) 1 LSB
Interface Serial
Lead Free Yes
Length 15.6 mm
Max Dual Supply Voltage 5.25 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Dual Supply Voltage 4.75 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 19 mA
Number of Bits 8
Number of Channels 8
Number of D/A Converters 8
Number of DAC Channels 8
Number of Outputs 8
Number of Pins 24
Output Type Voltage
Packaging Bulk
Polarity Bipolar
REACH SVHC No SVHC
Resolution 1 B
RoHS Compliant
Sampling Rate 500 ksps
Settling Time 6 µs
Termination SMD/SMT
Width 7.6 mm
Win Source Part Number 1055167-DAC8840FSZ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC8840FSZ CAD Model

Description

Analog Devices Inc. DAC8840FSZ Product Overview

The DAC8840FSZ is a precision, fully integrated 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This device is part of the high-accuracy DAC series that offers exceptional performance and reliability for a wide range of applications.

Key Features

  • High Resolution: The DAC8840FSZ boasts a 16-bit resolution, providing fine granularity and precise analog output for demanding applications.
  • Stable and Accurate: With an impressive integral nonlinearity (INL) specification, the DAC ensures high accuracy and stable performance over its entire operating range.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC8840FSZ offers a low power operation, making it ideal for portable and battery-powered devices.
  • Flexible Interface: The device features a flexible digital interface that is compatible with various microprocessors and digital systems, simplifying integration into existing designs.
  • On-Chip Output Buffer: An integrated output buffer provides the capability to drive capacitive loads, eliminating the need for external driver circuitry.
  • Voltage Output: The DAC8840FSZ provides a stable voltage output that can be easily scaled to fit a range of applications.

Applications

The DAC8840FSZ is suitable for a variety of applications where precision analog output is critical. These include:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Digital signal processing
  • Precision instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the DAC8840FSZ is no exception. It is built to meet stringent industry standards, ensuring consistent performance even in the most challenging environments. Whether for industrial, commercial, or high-end consumer products, the DAC8840FSZ from Analog Devices Inc. is an excellent choice for precision digital-to-analog conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess