EN
  • EN
  • DE

LTC2499CUHF#PBF

Part No LTC2499CUHF#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 38QFN / 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 24
Sampling Rate (Per Second) 7.5
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA, Selectable Address, Temperature Sensor
Temperature Range - Operating 0°C ~ 70°C
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Mounting SMD (SMT)
Base Product Number LTC2499
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2499CUHF#PBF,LTC2499CUHFPBF
Standard Package 52
Win Source Part Number 1072144-LTC2499CUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2499CUHF#PBF CAD Model

Description

Product Overview: LTC2499CUHF#PBF

The LTC2499CUHF#PBF is a precision, 24-bit, No Latency ΔΣ (Delta-Sigma) ADC (Analog to Digital Converter) with easy drive input current cancellation and I²C interface, designed and manufactured by Analog Devices Inc. This high-performance ADC is ideal for a wide array of applications that require low noise, high resolution, and a fully differential input.

Key Features

  • Resolution: 24-bit No Latency ΔΣ ADC ensures high precision measurements.
  • Input Types: Accepts fully differential, single-ended, or pseudo-differential inputs, providing flexibility for various signal sources.
  • Multiple Channel Configurations: Features 16 single-ended or 8 differential input channels, allowing for extensive monitoring capabilities.
  • Easy Drive Technology: Simplifies the analog input stage, reducing the need for external buffer components.
  • Internal Temperature Sensor: Enables temperature measurement without the need for additional hardware.
  • I²C Interface: Industry-standard I²C serial interface for easy integration with microcontrollers and digital systems.
  • Programmable Gain Amplifier (PGA): Offers gains of 1, 2, 4, 8, and 16, enhancing the flexibility of the input signal range.
  • Wide Input Common-Mode Range: Allows for direct digitization of high voltage signals up to ±VCC.
  • Low Power Consumption: Designed for power-sensitive applications with its power-saving features.
  • Package: Housed in a 5x7mm QFN-38 package, suitable for space-constrained applications.

Applications

The LTC2499CUHF#PBF is a versatile ADC solution that can be employed in a variety of applications, including:

  • Industrial Process Control
  • Temperature Measurement Systems
  • Medical Instrumentation
  • High-resolution Data Acquisition
  • Automotive Systems
  • Portable Instrumentation

With its combination of high-resolution conversion, multiple input channel configurations, and user-friendly interface, the LTC2499CUHF#PBF from Analog Devices Inc. is a superior choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1304 $56.5216
9+ $11.5942 $104.3478
14+ $11.2319 $157.2466
19+ $10.8696 $206.5224
24+ $10.5073 $252.1752
32+ $9.4203 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess