EN
  • EN
  • DE

DAC8412BTC/883

Part No DAC8412BTC/883
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad, 12-Bit DAC Voltage Output with Readback
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1166665-DAC8412BTC/883
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8412BTC/883 CAD Model

Description

Analog Devices Inc. DAC8412BTC/883 Precision Digital-to-Analog Converter

The DAC8412BTC/883 is a high-performance, precision digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This particular model is part of the military-grade product offerings, ensuring reliability and performance even under the most demanding conditions.

Key Features

  • 12-bit resolution: The DAC8412BTC/883 provides a fine level of granularity with 12-bit resolution, making it suitable for applications that require precise analog output from digital input.
  • Quad voltage output: This DAC features four independent voltage output channels, allowing for multiple signals to be converted and used simultaneously, which is ideal for complex systems that require parallel processing.
  • Monolithic design: The device's monolithic design ensures high reliability and low power consumption, making it a robust choice for space-constrained and power-sensitive applications.
  • Low power operation: Designed for efficient use of power, this DAC is well-suited for battery-powered devices and portable equipment.
  • Extended temperature range: The DAC8412BTC/883 operates over an extended military temperature range, ensuring consistent performance in extreme environments.

Applications

The DAC8412BTC/883 is particularly well-suited for high-end industrial, military, and aerospace applications, where precision and durability are critical. These include:

  • Automated test equipment (ATE)
  • Precision instrumentation
  • Flight control systems
  • Communication systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the DAC8412BTC/883 is no exception. It is manufactured to meet the stringent requirements of military standards, ensuring high reliability and performance even in the harshest conditions. Each device undergoes rigorous testing to guarantee its performance specifications.

Conclusion

The DAC8412BTC/883 from Analog Devices Inc. is a versatile, high-precision component that meets the needs of the most critical applications. Its robust design, combined with its high resolution and multiple output channels, make it an excellent choice for designers looking for a reliable DAC solution in military and high-reliability industrial environments.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess