EN
  • EN
  • DE

DAC8228

Part No DAC8228
Manufacturer Analog Devices Inc.
Catalog END - OF - LIFE
Description Dual 8-Bit CMOS D/A Converter with Voltage Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1166646-DAC8228
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8228 CAD Model

Description

Analog Devices Inc. DAC8228 Product Overview

The DAC8228 from Analog Devices Inc. is a highly integrated digital-to-analog converter (DAC) designed for precision applications requiring a dual-channel output. This advanced component is part of a family of low-power, voltage-output, dual 8-bit DACs that provide exceptional accuracy and stability, making it an ideal choice for industrial, communication, and automated test equipment applications.

Key Features

  • Resolution: The DAC8228 offers an 8-bit resolution, enabling fine-grained control over the analog output.
  • Dual-Channel: With two independent DAC channels, it can manage multiple signals simultaneously, providing greater flexibility in system design.
  • Output Range: The device supports a versatile output range that can be configured to meet various application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC8228 is suitable for battery-operated devices and power-sensitive applications.
  • Interface: The DAC features a serial interface, which minimizes the number of pins required for data communication and simplifies PCB layout.

Performance and Reliability

The DAC8228 ensures high accuracy and low noise performance, which is critical for precision tasks. It also integrates a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place. This feature is particularly important for applications that require a safe start-up behavior.

Applications

With its robust feature set, the DAC8228 is well-suited for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources
  • Portable Instrumentation

Analog Devices Inc. is known for its commitment to high-quality products, and the DAC8228 is no exception. It reflects the company's dedication to providing innovative solutions that meet the rigorous demands of modern electronic systems. The DAC8228 is a testament to Analog Devices' expertise in precision signal processing and is a reliable choice for designers seeking performance and durability.

You May Also Be Interested in

Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1848 $70.3696
5+ $28.8692 $144.3460
7+ $27.9672 $195.7704
9+ $27.0651 $243.5859
12+ $26.1631 $313.9572
15+ $23.4569 $351.8535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess