EN
  • EN
  • DE

OP196GSZ-REEL

Part No OP196GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 450 kHz
Current - Input Bias 10 nA
Voltage - Input Offset 35 µV
Current - Supply 60µA
Current - Output / Channel 4 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OP196
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-OP196GSZ-REEL,OP196GSZ-REEL-ND,OP196GSZ-REELCT,OP196GSZ-REELDKR,OP196GSZ-REELTR,ANAANAOP196GSZ-REEL
Standard Package 2,500
Win Source Part Number 1319337-OP196GSZ-REEL
Ultra Librarian 3D Model Ultra Librarian OP196GSZ-REEL CAD Model

Description

Product Overview: OP196GSZ-REEL

Manufacturer: Analog Devices Inc.

The OP196GSZ-REEL from Analog Devices Inc. is a high-performance, precision operational amplifier that comes in a convenient reel packaging, ideal for automated manufacturing processes. This operational amplifier (op-amp) is designed to offer a perfect blend of low power consumption and high accuracy, making it suitable for a wide range of applications, including sensor interfaces, medical equipment, and industrial controls.

Key Features

  • Precision Performance: The OP196GSZ-REEL offers excellent precision with low offset voltage and drift over temperature, ensuring reliable and consistent performance in critical applications.
  • Low Power Consumption: It is optimized for low power operations, which makes it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: The device can operate from a wide supply voltage range, providing flexibility in various system designs.
  • Output Swing: The op-amp features rail-to-rail output swing, which maximizes the dynamic range in single-supply operations.
  • Stable with Capacitive Loads: The design is robust and ensures stability with capacitive loads, making it versatile for use in a variety of circuit configurations.

Applications

The OP196GSZ-REEL is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Process control systems
  • Medical devices
  • Analog filters
  • Signal conditioning circuits

Packaging and Quality

The product is supplied in a surface-mount package that is designed for automated assembly processes. The reel packaging ensures that components are delivered in a ready-to-use format for high-volume production environments. With Analog Devices Inc.'s commitment to quality, the OP196GSZ-REEL operational amplifier is manufactured to meet high standards, ensuring reliability and performance consistency for industrial-grade applications.

For designers and engineers looking for a reliable and efficient op-amp that can handle precise tasks while conserving power, the OP196GSZ-REEL from Analog Devices Inc. is an excellent choice that balances performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2253 $50.5771
17+ $5.9285 $100.7845
27+ $5.7432 $155.0664
36+ $5.5579 $200.0844
47+ $5.3727 $252.5169
63+ $4.8169 $303.4647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess