EN
  • EN
  • DE

MAX988ESA

Part No MAX988ESA
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR SGL R-R 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Voltage - Input Offset (Max) 5mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 96µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 210ns
Hysteresis ±2.5mV
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MAX988
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX988ESA,2156-MAX988ESA-MA
Standard Package 1
Win Source Part Number 1316644-MAX988ESA
Ultra Librarian 3D Model Ultra Librarian MAX988ESA CAD Model

Description

The MAX988ESA is a high-performance, low-power, dual operational amplifier from Analog Devices Inc., designed to deliver precision and stability in a wide range of electronic applications. This op-amp is part of the MAX988 series and is housed in an 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • High Gain Bandwidth Product: The MAX988ESA offers a high gain bandwidth product of 8MHz, which allows it to maintain its amplification capabilities over a wide range of frequencies. This makes it an ideal choice for audio processing, control systems, and other applications requiring high-frequency signal amplification.
  • Low Input Bias Current: With a low input bias current, this operational amplifier is suitable for applications that require a high input impedance, such as sensor interfaces and precision amplifiers.
  • Single-Supply Operation: The device can operate from a single supply voltage ranging from +4.5V to +36V, or from dual supplies of ±2.25V to ±18V, providing design flexibility for various power environments.
  • Low Power Consumption: The MAX988ESA is optimized for low power consumption, making it an excellent choice for battery-powered devices and energy-efficient designs.

Applications

The operational amplifier's versatility allows it to be used in a multitude of applications, including but not limited to:

  • Active Filters
  • Audio Amplifiers
  • Data Acquisition Systems
  • Sensor Signal Conditioning
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The MAX988ESA is built to meet high standards, ensuring consistent performance and durability across various conditions. Whether it's for industrial, commercial, or consumer electronics, the MAX988ESA from Analog Devices Inc. provides a reliable solution for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess