EN
  • EN
  • DE

MAX9741ETN+

Part No MAX9741ETN+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 12W 56TQFN / Amplifier IC 2-Channel (Stereo) Class D 56-TQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 12W x 2 @ 8Ohm
Voltage - Supply 10V ~ 25V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 56-TQFN (8x8)
Case / Package 56-WFQFN Exposed Pad
Base Product Number MAX9741
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 37
Win Source Part Number 1319575-MAX9741ETN+
Ultra Librarian 3D Model Ultra Librarian MAX9741ETN+ CAD Model

Description

Product Overview: MAX9741ETN+ from Analog Devices Inc.

The MAX9741ETN+ is a high-performance, integrated stereo Class D audio amplifier produced by Analog Devices Inc., a leader in the semiconductor industry. This advanced audio solution is designed to deliver exceptional sound quality and efficiency, making it an ideal choice for a wide range of applications, from home theater systems to portable audio devices.

Key Features

  • High-Efficiency Class D Operation: The MAX9741ETN+ operates as a Class D amplifier, ensuring high power efficiency with reduced heat dissipation compared to traditional Class AB amplifiers. This makes it suitable for compact and power-sensitive applications.
  • Output Power: Capable of delivering up to 10W per channel into an 8Ω load, this amplifier can drive a wide range of speakers with clarity and power.
  • Low THD+N: With Total Harmonic Distortion plus Noise (THD+N) at a minimal level, it ensures a clean and high-fidelity audio output.
  • Integrated Click-and-Pop Suppression: The device includes built-in measures to minimize the click and pop noises that can occur during power cycling, providing a smoother listening experience.
  • Wide Supply Voltage Range: The MAX9741ETN+ can operate across a broad supply voltage range from 8V to 28V, providing design flexibility for various system power requirements.

Applications

The versatility of the MAX9741ETN+ makes it suitable for a diverse array of applications. It is widely used in:

  • Home audio systems
  • Portable speakers
  • Television soundbars
  • Desktop and laptop computers
  • Active speakers and studio monitors

Package and Quality

Encased in a compact 56-pin TQFN (Thin Quad Flat No-lead) package, the MAX9741ETN+ is designed for space-constrained applications. The product adheres to the high-quality standards of Analog Devices Inc., ensuring reliability and performance consistency across various environmental conditions.

With its combination of power efficiency, audio fidelity, and flexible integration, the MAX9741ETN+ from Analog Devices Inc. stands out as a top-tier audio amplification solution for designers looking to enhance their audio systems with superior sound quality and efficient power management.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess