EN
  • EN
  • DE

MAX964ESE

Part No MAX964ESE
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR BTR 16-SOIC / Comparator General Purpose CMOS, TTL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 15µA @ 5V
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 7ns
Hysteresis 3.5mV
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 16-SOIC
Base Product Number MAX964
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX964ESE,2156-MAX964ESE-MA
Standard Package 1
Win Source Part Number 1321113-MAX964ESE
Ultra Librarian 3D Model Ultra Librarian MAX964ESE CAD Model

Description

Product Overview: MAX964ESE from Analog Devices Inc.

The MAX964ESE, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-precision comparator that boasts a remarkable combination of speed, accuracy, and low power consumption. This device is meticulously designed to cater to a wide array of applications, ranging from battery-powered systems to high-speed signal processing. Its compact form factor, encapsulated in a 16-pin narrow SOIC package, makes it an ideal choice for space-constrained applications.

Key Features

  • Fast Propagation Delay: The MAX964ESE offers a swift response with a propagation delay of typically 7ns, ensuring rapid signal processing and timely system reactions.
  • Low Power Consumption: With a quiescent current of just 1.1mA per comparator at +5V, this device is optimized for power-sensitive designs, extending battery life and reducing energy costs.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from +4.5V to +5.5V, providing flexibility in various system designs.
  • Precision Performance: The comparator delivers excellent accuracy with a low input offset voltage, making it suitable for high-precision applications.
  • Multiple Configurations: The MAX964ESE features a quad comparator configuration, allowing for multiple comparisons within a single package, saving space and simplifying design.
  • Integrated Features: It comes with built-in latch and shutdown capabilities, offering enhanced control options for complex system requirements.

Applications

The versatile nature of the MAX964ESE makes it a valuable component for various applications. It is particularly well-suited for:

  • High-speed signal detection
  • Battery-powered and portable devices
  • Data systems
  • Zero-crossing detectors
  • Window comparators
  • Communication systems

The MAX964ESE from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that blend performance with efficiency. Whether deployed in industrial instrumentation or consumer electronics, this comparator is engineered to deliver reliable and consistent operation, making it a go-to choice for designers seeking a balance between speed and power economy.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1546 $69.4638
6+ $18.9987 $113.9922
9+ $18.4050 $165.6450
12+ $17.8113 $213.7356
15+ $17.2176 $258.2640
20+ $15.4364 $308.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,547 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess