EN
  • EN
  • DE

MAX5992AETG+

Part No MAX5992AETG+
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC MULTISOURCE CONTROLLER QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Controller (PD)
Number of Channels 1
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 60V
Current - Supply 1.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX5992
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1322084-MAX5992AETG+
Ultra Librarian 3D Model Ultra Librarian MAX5992AETG+ CAD Model

Description

Introducing the MAX5992AETG+ from Analog Devices Inc.

The MAX5992AETG+ is a cutting-edge Power over Ethernet (PoE) controller designed by Analog Devices Inc. to provide a highly efficient and reliable solution for powered devices (PDs). This advanced integrated circuit is engineered to facilitate the delivery of power over Ethernet cabling, which is essential for a wide range of applications such as IP cameras, wireless access points, and VoIP phones.

The MAX5992AETG+ is compliant with the IEEE 802.3at standard, also known as PoE+, ensuring compatibility with the latest high-power devices. It supports a power input range of 37V to 57V, which allows for a flexible and robust power supply that can cater to devices with varying power requirements. The device also integrates a signature resistor and a classification current source, streamlining the PoE interface and reducing the need for additional external components.

One of the key features of the MAX5992AETG+ is its thermal overload protection, which ensures the device operates within safe temperature limits, thereby prolonging the lifespan of both the controller and the powered device. Additionally, the controller includes under-voltage lockout (UVLO), over-current protection, and over-voltage protection, which safeguard the system against various electrical anomalies.

The MAX5992AETG+ comes in a compact 24-pin TQFN package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards, thus facilitating a streamlined manufacturing process. The controller's built-in power MOSFET supports up to 600mA of load current, which is ample for a broad range of PDs.

Developers and engineers will appreciate the MAX5992AETG+'s support for two-event classification, which enables the PD to communicate its power needs to the power sourcing equipment. This feature ensures that the PD receives the appropriate level of power for optimal performance.

In summary, the MAX5992AETG+ from Analog Devices Inc. is a versatile and robust PoE controller that offers advanced features to meet the demands of modern powered devices. Its compliance with the PoE+ standard, integrated protection mechanisms, and compact form factor make it an ideal choice for a wide array of networking and communication applications.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0000 $54.0000
14+ $7.3847 $103.3858
21+ $7.1539 $150.2319
29+ $6.9231 $200.7699
38+ $6.6924 $254.3112
50+ $6.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess