EN
  • EN
  • DE

MAX5075AAUA

Part No MAX5075AAUA
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8UMAX / Low-Side Gate Driver IC RC Input Circuit 8-uMAX-EP|8-uSOP-EP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 15V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type RC Input Circuit
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-uMax-EP
Base Product Number MAX5075
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX5075AAUA,2156-MAX5075AAUA-MA
Standard Package 1
Win Source Part Number 1320005-MAX5075AAUA
Ultra Librarian 3D Model Ultra Librarian MAX5075AAUA CAD Model

Description

Introducing the MAX5075AAUA - A High-Performance PWM Controller from Analog Devices Inc.

The MAX5075AAUA is a state-of-the-art pulse-width modulation (PWM) controller designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced component is engineered to cater to a broad range of power supply applications, ensuring efficient and reliable operation.

One of the standout features of the MAX5075AAUA is its versatility. It is well-suited for applications requiring DC-DC conversion, such as isolated and non-isolated buck, boost, and flyback topologies. This makes it an ideal choice for designers looking to create flexible and adaptable power supply systems.

Key Features:

  • Wide Input Voltage Range: The device can operate with input voltages that allow it to be used in various applications, ensuring compatibility with different power sources.
  • Adjustable Operating Frequency: With an adjustable frequency range, the MAX5075AAUA allows designers to optimize their systems for efficiency or to reduce the size of passive components.
  • Integrated Error Amplifier: The inclusion of an error amplifier simplifies the feedback loop design, which can help to improve the overall stability and performance of the power supply.
  • Low Standby Current: Power efficiency is further enhanced by the device's low standby current, which reduces power consumption when the system is in idle mode.
  • Thermal and Overcurrent Protection: To ensure the longevity and safety of the system, the MAX5075AAUA comes with built-in protection features that guard against thermal overload and overcurrent conditions.

The MAX5075AAUA is housed in a compact 8-pin µMAX package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance and functionality, which are essential for modern electronic devices that demand high-efficiency power solutions.

Whether you are developing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the MAX5075AAUA from Analog Devices Inc. offers a robust and flexible solution that can meet the stringent requirements of your applications. With its advanced features and reliable performance, this PWM controller is set to become a pivotal component in your power management design.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8573 $51.4314
43+ $2.3445 $100.8135
67+ $2.2712 $152.1704
91+ $2.1979 $200.0089
118+ $2.1247 $250.7146
158+ $1.9049 $300.9742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess