EN
  • EN
  • DE

MAX30205MTA+

Part No MAX30205MTA+
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-50C 8TDFN / Temperature Sensor Digital, Local 0°C ~ 50°C 16 b 8-TDFN-EP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local 0°C ~ 50°C
Output Type I2C
Voltage - Supply 2.7V ~ 3.3V
Resolution 16 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.1°C (±0.5°C)
Test Condition 0°C ~ 15°C (45°C ~ 50°C)
Temperature Range - Operating 0°C ~ 50°C
Mounting Surface Mount
Case / Package 8-TDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Base Product Number MAX30205
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 90-30205+00T
Standard Package 100
Win Source Part Number 1336582-MAX30205MTA+
Ultra Librarian 3D Model Ultra Librarian MAX30205MTA+ CAD Model

Description

Analog Devices Inc. MAX30205MTA+ Human Body Temperature Sensor

The MAX30205MTA+ is a state-of-the-art temperature sensor from Analog Devices Inc., designed specifically for precision human body temperature measurements. This high-accuracy sensor is suitable for a wide range of medical and healthcare applications, including wearable devices, fitness monitoring equipment, and medical monitoring systems.

At the core of the MAX30205MTA+ is its ability to provide clinical-grade temperature readings with an outstanding accuracy of ±0.1°C in the range of 37°C to 39°C, which covers the typical human body temperature span. Its extended operating range is from 0°C to +50°C, allowing for versatile applications beyond just human body temperature monitoring.

This sensor comes in a compact, 8-pin TDFN package, making it ideal for space-constrained designs. With a low supply voltage of 2.7V to 3.3V, it is optimized for low-power operations, which is critical for battery-powered portable devices. The MAX30205MTA+ also features a data rate of 16 bits per conversion, providing high-resolution temperature measurements.

One of the key features of the MAX30205MTA+ is its I²C-compatible interface, which allows for easy integration with microcontrollers and other digital systems. This two-wire serial interface supports standard, fast, and high-speed modes, giving designers the flexibility to choose the appropriate data transfer rate for their application.

The device includes an over-temperature alarm, which can be programmed to alert the system in case the temperature exceeds a certain threshold. This is particularly useful for ensuring patient safety and preventing overheating in sensitive electronics.

For reliability and long-term stability, the MAX30205MTA+ is specified for operation over the -20°C to +100°C temperature range, ensuring consistent performance across various environments. With its robust design and high precision, the MAX30205MTA+ is an excellent choice for developers looking to incorporate accurate temperature sensing in their medical and health-related projects.

Overall, the MAX30205MTA+ from Analog Devices Inc. represents a blend of precision, reliability, and ease of integration, making it a premier solution for advanced temperature monitoring applications.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess