EN
  • EN
  • DE

ADL5535ARKZ-R7

Part No ADL5535ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAIN BLOCK 100GHZ 15DB SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 20MHz to 1GHz
P1dB 18.9dBm (77.6mW)
Gain 16dB
Noise Figure 3.2dB
RF Type General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 97mA
Test Frequency 190MHz
Case / Package SOT-89-3
Win Source Part Number 008929-ADL5535ARKZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5535ARKZ-R7 CAD Model

Description

The ADL5535ARKZ-R7 is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This RF amplifier is part of their extensive range of RF and microwave devices, known for their reliability and cutting-edge performance. The ADL5535ARKZ-R7 is specifically tailored for applications that require a high degree of signal amplification with minimal distortion and noise.

Key Features

  • Frequency Range: The ADL5535ARKZ-R7 operates over a broad frequency range, making it suitable for diverse RF applications, including wireless infrastructure, broadband, and instrumentation.
  • Gain: It offers a stable gain, which ensures consistent performance across the entire operating frequency range.
  • Single Power Supply: This device operates on a single 5V power supply, simplifying the power supply design and reducing the overall system complexity.
  • Output Power: It is capable of delivering a high output power level, which is essential for driving subsequent stages in the signal chain without degradation.
  • Package: The ADL5535ARKZ-R7 comes in a compact package, making it an ideal choice for space-constrained applications.

Applications

The versatile nature of the ADL5535ARKZ-R7 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Wireless infrastructure such as cellular base stations, repeaters, and femtocells.
  • Broadband wireless services, including point-to-point and point-to-multipoint communications.
  • High-frequency instrumentation that requires precise amplification of signal without distortion.
  • Other RF applications such as satellite communications, RF test equipment, and defense systems.

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the ADL5535ARKZ-R7 is no exception. It is fabricated using advanced semiconductor processes that ensure high reliability and performance consistency. With its robust design, it can operate under various environmental conditions, making it a trustworthy component in any RF signal chain.

Overall, the ADL5535ARKZ-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for professionals seeking an RF amplifier that can meet the demands of today's complex and varied communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess