EN
  • EN
  • DE

MAX22005ALM+

Part No MAX22005ALM+
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC 12-CH ANALOG INPUT / Configurable Industrial-Analog Input 48-LGA (7.5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tray
Type Configurable Industrial-Analog Input
Mounting Surface Mount
Case / Package 48-VFLGA
Supplier Device Package 48-LGA (7.5x7)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX22005ALM+
Standard Package 260
Win Source Part Number 1323013-MAX22005ALM+
Ultra Librarian 3D Model Ultra Librarian MAX22005ALM+ CAD Model

Description

Introducing the MAX22005ALM+ from Analog Devices Inc.

The MAX22005ALM+ is a cutting-edge, high-performance voltage regulator designed to cater to a wide range of applications that require reliable and efficient power management. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product stands out for its versatility and robustness, making it an ideal choice for engineers and designers looking to enhance their power supply solutions.

Key Features

  • Wide Input Voltage Range: The MAX22005ALM+ can handle a broad range of input voltages, ensuring compatibility with various power sources and systems.
  • High-Efficiency Operation: With its advanced design, this voltage regulator operates with high efficiency, which translates to reduced heat generation and lower energy consumption, ultimately leading to cost savings and extended product life.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to meet specific requirements, providing flexibility across different applications and ensuring precise power delivery.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, safeguarding the regulator and the system it powers from potential damage due to excessive temperatures.
  • Compact Footprint: The MAX22005ALM+ boasts a small form factor, making it suitable for space-constrained applications without compromising on performance.
  • Robust Construction: Built to the high standards of Analog Devices Inc., this product is designed to withstand harsh conditions and deliver consistent performance over its lifespan.

Applications

The versatility of the MAX22005ALM+ allows it to be used in a variety of sectors, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Portable devices
  • Medical equipment

Whether you are developing sophisticated automotive electronics, designing a state-of-the-art medical device, or working on the next generation of industrial machinery, the MAX22005ALM+ from Analog Devices Inc. provides the reliability and performance needed to power your innovations.

Conclusion

With its superior design, comprehensive features, and the reputation of Analog Devices Inc., the MAX22005ALM+ stands out as a top-tier voltage regulator solution for designers and engineers who demand the best in power management technology.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0965 $72.1930
4+ $29.6176 $118.4704
6+ $28.6921 $172.1526
8+ $27.7665 $222.1320
10+ $26.8410 $268.4100
13+ $24.0643 $312.8359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess