EN
  • EN
  • DE

MAX20333DENL+T

Part No MAX20333DENL+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description CLS W/LOW PWR MODE / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Function Current Switch
Voltage - Input 3.5V ~ 22V
Current - Output 4.75A
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 15-XFBGA, WLBGA
Supplier Device Package 15-WLP (2.1x1.52)
Base Product Number MAX20333
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX20333DENL+TTR
Standard Package 2,500
Win Source Part Number 1316643-MAX20333DENL+T
Ultra Librarian 3D Model Ultra Librarian MAX20333DENL+T CAD Model

Description

Product Overview: MAX20333DENL+T

The MAX20333DENL+T is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to deliver efficient power management solutions for a wide range of applications, including portable devices, wearables, and Internet of Things (IoT) devices.

Key Features

  • High Efficiency: The MAX20333DENL+T is designed for optimal power conversion efficiency, which is crucial for battery-powered devices where preserving battery life is a top priority.
  • Compact Design: With its small footprint, this PMIC is ideal for space-constrained applications, allowing designers to minimize the size of their products without compromising on performance.
  • Versatility: The device offers a flexible power management solution with multiple output configurations, making it suitable for a variety of power supply architectures.
  • Advanced Protection: It includes features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under diverse conditions.

Applications

The versatility of the MAX20333DENL+T makes it an excellent choice for a broad spectrum of applications, including:

  • Smart Wearables
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • Smart Home Automation
  • Energy Harvesting Systems

Technical Specifications

The MAX20333DENL+T boasts a range of technical specifications that make it a robust choice for power management:

  • Input Voltage Range: Suitable for various battery technologies.
  • Multiple Output Channels: Supports different voltage requirements simultaneously.
  • Package Type: Supplied in a compact package, compatible with automated assembly processes.
  • Temperature Range: Operates across a wide temperature range, ensuring performance in extreme conditions.

Environmental Compliance

Analog Devices Inc. is committed to environmental sustainability. The MAX20333DENL+T is designed to meet current environmental standards, ensuring that it is compliant with RoHS directives and other global environmental regulations. This commitment ensures that customers are provided with not only high-performance components but also environmentally responsible solutions.

By integrating the MAX20333DENL+T into your design, you can expect a reliable, efficient, and versatile power management system that aligns with the high standards and innovative spirit of Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9168 $59.0016
29+ $4.0344 $116.9976
45+ $3.9083 $175.8735
62+ $3.7823 $234.5026
79+ $3.6562 $288.8398
106+ $3.2779 $347.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess