EN
  • EN
  • DE

MAX17006BETP+

Part No MAX17006BETP+
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 2-3CL 20TQFN / Charger IC Multi-Chemistry 20-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 3
Current - Charging Constant - Programmable
Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 12.6V
Voltage - Supply (Max) 26V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX17006
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1320272-MAX17006BETP+
Ultra Librarian 3D Model Ultra Librarian MAX17006BETP+ CAD Model

Description

Product Overview: MAX17006BETP+ from Analog Devices Inc.

The MAX17006BETP+ is a high-performance, precision battery-management IC from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding needs of modern portable devices, this chip offers a comprehensive solution for battery charging, monitoring, and protection. Its compact form factor and robust feature set make it an ideal choice for applications such as laptops, smartphones, and other portable electronics that require efficient power management.

Key Features:

  • Multi-Cell Support: The device is capable of managing multiple lithium-ion (Li+) cells, providing versatile application options for different battery configurations.
  • High Accuracy: Ensuring precise battery management, the MAX17006BETP+ boasts high accuracy in voltage regulation and current sensing, critical for extending battery life and safety.
  • Integrated FET Drivers: Equipped with built-in FET drivers, this IC simplifies the design by reducing the need for external components, thus saving space and cost.
  • Advanced Protection: The chip features multiple protection mechanisms, including overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the battery and the device it powers.
  • Power Saving: With its power-saving modes, the MAX17006BETP+ helps in reducing the overall energy consumption of the system, thereby enhancing battery life.
  • Communication Interface: The inclusion of an SMBus/I²C-compatible communication interface allows for easy integration into system designs and facilitates real-time battery status monitoring.

Applications:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Smartphones
  • Other Battery-Powered Devices

The MAX17006BETP+ from Analog Devices Inc. is a testament to the company's commitment to innovation and excellence in the field of power management. This product not only delivers high performance but also ensures reliability and longevity of battery-powered devices, making it an essential component in the design of energy-efficient electronics.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,809 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess