EN
  • EN
  • DE

MAX11410ATI+

Part No MAX11410ATI+
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28TQFN / 24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 28-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Number of Bits 24
Number of Inputs 10
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 3.6V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Mounting Surface Mount
Base Product Number MAX11410
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1321304-MAX11410ATI+
Ultra Librarian 3D Model Ultra Librarian MAX11410ATI+ CAD Model

Description

Product Overview: MAX11410ATI+ from Analog Devices Inc.

The MAX11410ATI+ is a state-of-the-art precision analog-to-digital converter (ADC) developed by Analog Devices Inc., renowned for its high-performance semiconductor products. This ADC is designed to cater to a wide array of applications that require high accuracy, low noise, and exceptional linearity, such as industrial control systems, medical instrumentation, and scientific analysis equipment.

Key Features

  • High Resolution: The MAX11410ATI+ boasts a 24-bit resolution, providing fine detail in the analog signal conversion process.
  • Multi-Channel Flexibility: It features a multi-channel input, allowing for up to 16 single-ended or 8 differential inputs, making it highly versatile for various complex applications.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers selectable gains from 1 to 128, enhancing the ADC's ability to detect and amplify small signals.
  • Low Power Consumption: With a focus on energy efficiency, this ADC operates with low power requirements, which is critical for battery-powered and portable devices.
  • Internal Calibration: It includes internal calibration features that compensate for offset and gain errors, ensuring accurate measurements over time and across temperature variations.
  • Interface Options: The device supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design and ease of integration into existing digital systems.

Product Specifications

The MAX11410ATI+ operates over a wide supply voltage range from 2.7V to 3.6V and features an extended operating temperature range from -40°C to +125°C, making it reliable in harsh environments. Its compact package, a 28-pin TQFN (5mm x 5mm), allows for a small footprint on circuit boards, which is beneficial for space-constrained applications.

Applications

With its robust feature set, the MAX11410ATI+ is well-suited for a variety of precision measurement tasks, including:

  • Process Control and Automation
  • Medical Devices and Diagnostic Equipment
  • Instrumentation and Data Acquisition Systems
  • Power Supply Monitoring
  • Automotive Sensing and Diagnostics

Overall, the MAX11410ATI+ from Analog Devices Inc. represents a blend of precision, flexibility, and reliability, making it an ideal choice for engineers and designers looking for an ADC that delivers top-notch performance in demanding applications.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess