EN
  • EN
  • DE

LTM8029MPY

Part No LTM8029MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-18V 11W / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 18V 600mA 4.5V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 18V
Current - Output (Max) 600mA
Applications ITE (Commercial)
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 35-BBGA Module
Size / Dimension 0.44" L x 0.25" W x 0.13" H (11.3mm x 6.3mm x 3.4mm)
Supplier Device Package 35-BGA (11.25x6.25)
Base Product Number LTM8029
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8029MPY
Standard Package 273
Win Source Part Number 1335237-LTM8029MPY
Ultra Librarian 3D Model Ultra Librarian LTM8029MPY CAD Model

Description

Analog Devices Inc. LTM8029MPY: A Robust µModule Regulator

The LTM8029MPY is a high-performance DC/DC step-down power module regulator designed by Analog Devices Inc. This compact, feature-rich component is part of the µModule (micro module) series, which encapsulates a switching regulator and all its necessary components, including inductors, capacitors, and resistors, in a single surface-mount package. Aimed at simplifying design and shortening time-to-market, the LTM8029MPY is suitable for a wide range of applications, including industrial, automotive, and communications equipment.

The LTM8029MPY operates over an input voltage range of 6V to 36V and provides an adjustable output voltage from 0.8V to 10V, making it versatile for various applications that require different voltage levels. It is capable of delivering up to 10A of continuous output current, with excellent power efficiency. This high level of integration ensures reliability and performance while reducing the solution footprint on the PCB.

One of the key features of the LTM8029MPY is its robustness. It is designed to operate in harsh environments, with an operating temperature range of -55°C to +125°C. This makes it an ideal choice for automotive and industrial applications where extreme temperatures are common. Additionally, the module is encapsulated, providing enhanced protection against environmental stresses such as moisture and dust.

The LTM8029MPY also offers a range of protective features to ensure the longevity and stability of the end application. These include overvoltage, overcurrent, and over-temperature protection, as well as an internal soft-start feature to reduce inrush current during startup. The device is also designed with a frequency synchronization feature to minimize system noise, which is critical in noise-sensitive applications.

For design flexibility, the LTM8029MPY supports paralleling multiple units for increased output current, while its compact (15mm x 15mm x 4.92mm) LGA package allows for efficient use of board space. The module is RoHS compliant and adheres to the rigorous quality standards of Analog Devices Inc., ensuring reliability and performance for critical applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess