EN
  • EN
  • DE

LTM4670IY#PBF

Part No LTM4670IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Standard Package 140 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1335226-LTM4670IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4670IY#PBF CAD Model

Description

Introducing the LTM4670IY#PBF from Analog Devices Inc.

The LTM4670IY#PBF is a state-of-the-art dual 18A or single 36A µModule (micromodule) regulator featuring a highly innovative design by Analog Devices Inc., a leader in high-performance analog technology. This compact, high-efficiency power management solution is engineered to meet the rigorous demands of applications requiring a high current, low voltage supply with tight regulation, such as data communication and storage systems, test equipment, and high-density servers.

At the heart of the LTM4670IY#PBF is a dual step-down DC/DC controller, power FETs, inductors, and supporting components, all encapsulated within a 16mm x 16mm x 5.01mm BGA (ball grid array) package. This highly integrated design simplifies the implementation process, reduces external component count, and minimizes the footprint on the PCB, making it an ideal solution for space-constrained applications.

One of the remarkable features of this µModule regulator is its ability to deliver up to 18A per channel with exceptional power efficiency. When channels are combined, it can supply up to 36A to a single output. The LTM4670IY#PBF operates over a wide input voltage range from 4.5V to 17V and provides an adjustable output voltage from 0.5V to 5.5V, which can be precisely set to meet the needs of low voltage power rails.

Furthermore, the LTM4670IY#PBF boasts advanced digital power system management features. Through its PMBus interface, users can monitor voltages, currents, temperatures, and fault status, as well as program the device's power-on sequencing and fault response behavior. This digital interface enhances system reliability and provides real-time insights into the power system's performance, enabling predictive maintenance and system optimization.

With its robust thermal performance and comprehensive protection features including overvoltage, overcurrent, and overtemperature protection, the LTM4670IY#PBF ensures reliable operation even in harsh environments. The product's high level of integration and performance makes it an excellent choice for designers looking to improve power density, efficiency, and reliability in their systems.

For more information and full specifications, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8919 $69.8919
2+ $67.7077 $135.4154
3+ $65.5236 $196.5708
4+ $63.3395 $253.3580
6+ $56.7871 $340.7226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess