The TUSB1210BRHBRQ1 and TUSB1210BRHBTQ1 are highly integrated USB 2.0 transceiver chips from Texas Instruments, designed to provide high-speed communication capabilities for a wide range of applications. These transceivers are part of the automotive-grade product line, ensuring they meet the rigorous standards required for use in vehicle systems.
Key Features
- USB 2.0 Compliance: These transceivers support high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with a broad range of USB devices.
- Enhanced ESD Protection: Built to withstand the challenging conditions of automotive environments, these devices offer enhanced Electrostatic Discharge (ESD) protection.
- Low Power Operation: The transceivers are optimized for low power consumption, making them suitable for battery-powered applications.
- UTMI+ Interface: They feature a UTMI+ Level 3 interface for seamless integration with a USB controller.
- Temperature Range: Designed to operate over an extended temperature range, these transceivers are reliable under various environmental conditions.
Applications
The TUSB1210BRHBRQ1 and TUSB1210BRHBTQ1 are ideal for a variety of applications, particularly in the automotive sector, including:
- In-vehicle infotainment systems
- Automotive diagnostic interfaces
- Navigation systems
- Telematics modules
Package and Quality
These transceivers are available in a compact QFN package, making them suitable for space-constrained applications. They are also AEC-Q100 qualified, which indicates that they have passed stringent quality tests required for automotive components.
Conclusion
With their robust design, compliance with USB 2.0 standards, and suitability for harsh automotive environments, the TUSB1210BRHBRQ1 and TUSB1210BRHBTQ1 from Texas Instruments represent reliable solutions for designers looking to integrate USB connectivity into their automotive products. Their advanced features ensure that they can meet the needs of modern vehicles, while their quality certifications provide assurance of their durability and performance.