EN
  • EN
  • DE

LTM4650AEV#PBF

Part No LTM4650AEV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5.5V 0.6 ~ 5.5V 25A, 25A 4.5V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Current - Output (Max) 25A, 25A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 144-BLGA Module
Size / Dimension 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm)
Supplier Device Package 144-LGA (16x16)
Control Features Enable, Active High
Base Product Number LTM4650
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTM4650AEV#PBF,LTM4650AEV#PBF-ND,-2735-LTM4650AEV#PBF
Standard Package 90
Win Source Part Number 1335196-LTM4650AEV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4650AEV#PBF CAD Model

Description

The LTM4650AEV#PBF from Analog Devices Inc. is a high-performance, dual 25A or single 50A step-down µModule (micromodule) regulator. It is designed to meet the demands of high power density and small footprint applications in a variety of fields, including telecommunications, data processing, storage, industrial, and medical systems.

Key Features

  • High Efficiency: The device integrates top-grade power MOSFETs, inductors, and supporting components to maximize efficiency, which is essential for thermal management and energy saving.
  • Wide Input Voltage Range: It operates from a 4.5V to 15V input supply, making it versatile for various applications and ensuring compatibility with a broad range of input sources.
  • Scalable Power: Users can parallel multiple LTM4650AEV#PBF units to scale up the output current according to system requirements, providing a flexible solution for power-hungry applications.
  • Precision Output Voltage Regulation: The module provides precise regulation with an output voltage range of 0.6V to 1.8V, which can be set via an external resistor.
  • Advanced Packaging: Packaged in a thermally enhanced LGA package, the LTM4650AEV#PBF ensures efficient heat dissipation and reliable operation even in thermally challenging environments.
  • Integrated Features: It includes features such as overvoltage, overcurrent, and overtemperature protection, which safeguard the module and the downstream circuits from potential damage.

Applications

The LTM4650AEV#PBF is suitable for use in a wide array of applications where efficiency and space constraints are critical. It is particularly useful in:

  • Telecommunications infrastructure
  • Enterprise computing and servers
  • Industrial systems and automation
  • Medical equipment
  • Networking and storage systems

With its robust design and comprehensive feature set, the LTM4650AEV#PBF from Analog Devices Inc. is an excellent choice for designers looking to streamline their power supply design with a compact, efficient, and reliable module.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.1004 $100.1004
2+ $96.9726 $193.9452
3+ $93.8438 $281.5314
4+ $90.7160 $362.8640
5+ $81.3316 $406.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess