EN
  • EN
  • DE

LTM4636EY#PBF

Part No LTM4636EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-3.3V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 40A 4.7V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.7V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 3.3V
Current - Output (Max) 40A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 88%
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.28" H (16.0mm x 16.0mm x 7.1mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4636
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTM4636EY#PBF-ND,505-LTM4636EY#PBF,-2735-LTM4636EY#PBF
Standard Package 90
Win Source Part Number 1335216-LTM4636EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4636EY#PBF CAD Model

Description

The LTM4636EY#PBF is a high-performance, ultra-thin, dual 10A or single 20A, step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc. With its advanced design and innovative packaging, it is tailored for applications where efficiency, thermal performance, and space constraints are critical considerations.

Key Features

  • Output Current: Capable of delivering dual 10A or single 20A output currents, this micromodule is ideal for powering a wide range of devices, from low-power to high-power components.
  • Input Voltage Range: The LTM4636EY#PBF operates over a wide input voltage range of 3.6V to 20V, making it versatile for various applications.
  • Output Voltage Range: Its output voltage is adjustable from 0.6V to 5.5V, providing flexibility to meet the needs of different circuit designs.
  • Efficiency: The regulator is designed for high efficiency, reducing power loss and improving system performance.
  • Thermal Performance: The LTM4636EY#PBF features exceptional thermal performance due to its over-molded land grid array (LGA) package, which enhances heat dissipation.
  • Compact Design: Its ultra-thin profile and small footprint make it suitable for space-constrained applications such as portable devices, embedded systems, and compact electronics.

Applications

The versatility of the LTM4636EY#PBF allows it to be used in a variety of applications, including but not limited to:

  • Datacom and Telecom Systems
  • FPGAs, ASICs, and Microprocessors
  • Medical and Industrial Equipment
  • Test and Measurement Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM4636EY#PBF is no exception, manufactured to meet the highest industry standards, ensuring stable and reliable performance in even the most demanding applications.

Ordering Information

To order the LTM4636EY#PBF or to obtain more information about this and other power management solutions from Analog Devices Inc., please visit their official website or contact an authorized distributor.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8670 $89.7340
3+ $36.8139 $110.4417
5+ $35.6635 $178.3175
6+ $34.5130 $207.0780
8+ $33.3626 $266.9008
11+ $29.9113 $329.0243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 645 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess