EN
  • EN
  • DE

LTC7862IFE#PBF

Part No LTC7862IFE#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description 140V HIGH EFFICIENCY SWITCHING S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Manufacturer Analog Devices Inc.
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC7862
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC7862IFE#PBF
Standard Package 74
Win Source Part Number 1317454-LTC7862IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7862IFE#PBF CAD Model

Description

Product Overview: LTC7862IFE#PBF

The LTC7862IFE#PBF is a high-performance switching regulator controller from Analog Devices Inc., designed to cater to a wide array of power supply applications. This advanced product is part of the LTC series, which is renowned for its reliability and efficiency in managing power supplies.

Key Features

  • Wide Input Voltage Range: The LTC7862IFE#PBF operates over a broad input voltage range, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and better overall system performance, leading to cost savings in both operation and cooling requirements.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, which safeguards the system against potential damage from abnormal operating conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific needs, allowing for optimization between efficiency and component size.
  • Programmable Soft-Start: The soft-start feature prevents inrush current at startup, which enhances the lifespan of the product and reduces stress on the power source.
  • Compact Design: Housed in a compact package, the LTC7862IFE#PBF is ideal for space-constrained applications without compromising on power capability.

Applications

The LTC7862IFE#PBF is suited for a variety of high-performance applications, including but not limited to:

  • Power distribution systems
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Data center servers

Quality and Reliability

Analog Devices Inc. ensures that the LTC7862IFE#PBF meets the highest quality standards, providing reliable and consistent performance. The product is built with the industry's best practices and is thoroughly tested to withstand harsh environments and demanding usage scenarios.

Conclusion

The LTC7862IFE#PBF by Analog Devices Inc. is an exceptional choice for designers looking for a robust, efficient, and versatile switching regulator controller. With its comprehensive feature set and proven reliability, it stands out as an integral component for advanced power supply designs.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 886 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess