EN
  • EN
  • DE

LTC6994HS6-2#TRMPBF

Part No LTC6994HS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
Other Names 505-LTC6994HS6-2#TRMPBFTR,LTC6994HS6-2#TRMPBFCT,-2735-LTC6994HS6-2#TRMPBFTR,LTC6994HS6-2#TRMPBFTR,LTC6994HS6-2#TRMPBFDKR,-2735-LTC6994HS6-2#TRMPBFDKR,505-LTC6994HS6-2#TRMPBFDKR,LTC6994HS6-2#TRMPBFDKR,505-LTC6994HS6-2#TRMPBFCT,LTC6994HS6-2#TRMPBF,-2735-LTC6994HS6-2#TRMPBFCT,LTC6994HS6-2#TRMPBFCT,LTC6994HS6-2#TRMPBFTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265371-LTC6994HS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994HS6-2#TRMPBF CAD Model

Description

The LTC6994HS6-2#TRMPBF is a programmable delay block/timer component from Analog Devices Inc., designed to provide a precise, adjustable delay for digital signals. This versatile device is part of the TimerBlox® series, which is a family of versatile, simple-to-use, and compact timing devices.

Encased in a compact SOT-23 package, the LTC6994HS6-2#TRMPBF is designed for space-constrained applications. It is a monolithic, one-shot timer that can be used in a wide range of applications including waveform generation, event timing, pulse width modulation, and signal delay.

Key Features

  • Adjustable Delay Range: The LTC6994 provides an adjustable delay from 1µs to 33.6 seconds, which can be set by one external resistor or programmed by a digital interface.
  • Accuracy: It offers excellent delay accuracy and stability, ensuring reliable performance in critical timing applications.
  • Low Power Consumption: The device operates with a low supply current, making it suitable for battery-powered and portable applications.
  • Voltage Range: The LTC6994 operates from a 2.25V to 5.5V supply voltage range, accommodating a variety of power sources.
  • Temperature Range: This timer is operational over the full industrial temperature range of -40°C to 125°C, ensuring functionality in harsh environments.

Applications

  • Network Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Embedded Systems
  • Automotive Electronics

The LTC6994HS6-2#TRMPBF is a highly reliable and precise solution for timing requirements in modern electronic systems. With its easy-to-use interface and adjustable parameters, it simplifies the design process and reduces time to market for a wide range of products.

Whether you are designing a delay line, creating a pulse stretcher, or implementing a reset pulse timer, the LTC6994HS6-2#TRMPBF from Analog Devices Inc. is an excellent choice for your timing solutions.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8900 $53.3400
14+ $7.2944 $102.1216
22+ $7.0664 $155.4608
30+ $6.8385 $205.1550
38+ $6.6105 $251.1990
51+ $5.9267 $302.2617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess