EN
  • EN
  • DE

LTC6907IS6#TRPBF

Part No LTC6907IS6#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 40kHz ~ 4MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Oscillator, Silicon
Frequency 40kHz ~ 4MHz
Voltage - Supply 3V ~ 3.6V
Current - Supply 305 µA
Temperature Range - Operating -40°C ~ 85°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Surface Mount
Base Product Number LTC6907
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6907IS6#TRPBFDKR,LTC6907IS6#TRPBFTR,LTC6907IS6#TRPBFCT,LTC6907IS6#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1321541-LTC6907IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6907IS6#TRPBF CAD Model

Description

Analog Devices Inc. LTC6907IS6#TRPBF High Frequency Silicon Oscillator

The LTC6907IS6#TRPBF is a high-performance silicon oscillator from Analog Devices Inc., designed to offer a precision frequency source in a compact, surface-mount package. This versatile oscillator is a part of the LTC6907 series and is characterized by its ease of use, stability, and flexibility, making it an ideal choice for a wide range of applications, including portable electronics, networking, and telecommunications equipment.

One of the standout features of the LTC6907IS6#TRPBF is its ability to generate frequencies from 1kHz to 20MHz, which can be set by a single external resistor. This feature simplifies the design process, as it eliminates the need for complex frequency programming or external clock sources. The oscillator's frequency can be adjusted with high precision, ensuring that it can be fine-tuned for specific application requirements.

The device operates from a single 2.7V to 5.5V supply, making it suitable for use in systems with varying power supply conditions. Its low supply voltage capability also means that it can be easily integrated into battery-powered devices where power efficiency is critical. Additionally, the LTC6907IS6#TRPBF boasts excellent temperature stability and low power consumption, which are essential attributes for maintaining consistent performance across different operating conditions.

Enclosed in a compact SOT-23 package, the LTC6907IS6#TRPBF is designed for space-constrained applications. Its small footprint allows designers to minimize board space while still delivering reliable clock signals for their circuits. Furthermore, the device features a robust output drive capable of sourcing or sinking up to 8mA, allowing it to directly drive a variety of loads without the need for additional buffer components.

With its combination of high frequency precision, ease of use, and compact size, the LTC6907IS6#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a stable clock source in their electronic systems without compromising on performance or space.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess