EN
  • EN
  • DE

DF1B-8P-2.5DSA(01)

Part No DF1B-8P-2.5DSA(01)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER VERT 8POS 2.5MM / Connector Header Through Hole 8 position 0.098" (2.50mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Hirose Electric Co Ltd
Series DF1B
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 8
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.177" (4.50mm)
Contact Length - Post 0.142" (3.60mm)
Overall Contact Length 0.417" (10.60mm)
Insulation Height 0.374" (9.50mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 8.00µin (0.203µm)
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Keying Slot
Temperature Range - Operating -35°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color White
Voltage Rating 250V
Mated Stacking Heights 14mm
Base Product Number DF1B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 541-0231-0-01,H3621,DF1B8P25DSA01,*DF1B-8P-2.5DSA(01)
Standard Package 100
Win Source Part Number 1018753-DF1B-8P-2.5DSA(01)
Ultra Librarian 3D Model Ultra Librarian DF1B-8P-2.5DSA(01) CAD Model

Description

The DF1B-8P-2.5DSA(01) is an 8-pin, 2.5mm pitch, dual row, crimp style connector manufactured by Hirose Electric Co Ltd. It is a wire-to-board connector designed for reliable and compact connections in various electronic devices.

Applications

  • Industrial Equipment: Used in control systems, sensors, and automation equipment for signal and power connections.
  • Consumer Electronics: Employed in televisions, audio equipment, and home appliances for internal wiring.
  • Office Automation Equipment: Utilized in printers, scanners, and copiers for board-to-wire connections.
  • Communication Equipment: Found in routers, modems, and network devices for data and power transmission.
  • Measuring Instruments: Used in oscilloscopes, multimeters, and signal generators for connecting internal components.

Features

  • 2.5mm Pitch: Compact design for space-saving applications.
  • 8 Pins: Provides 8 connection points for multiple signals or power lines.
  • Dual Row: Double row configuration maximizes the number of contacts in a small footprint.
  • Crimp Termination: Crimp termination ensures a secure and reliable connection.
  • Through-Hole Mounting: Designed for through-hole mounting on PCBs.
  • Durable Construction: Made with high-quality materials for long-term reliability.

Benefits

  • Reliable Connection: Crimp termination provides a secure and stable connection.
  • Space Saving: Compact design minimizes the space required on the PCB.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.
  • Easy Assembly: Through-hole mounting simplifies the assembly process.
  • Durable Performance: High-quality materials ensure long-term reliability.

Additional Details

The DF1B-8P-2.5DSA(01) connector has a voltage rating of 250V AC/DC and a current rating of 3A per contact. It is typically used with Hirose's DF1B series crimp contacts. The connector is designed to withstand vibration and shock, making it suitable for use in demanding environments. The operating temperature range is -25°C to +85°C. The Hirose DF1B series connectors are widely used where a reliable and compact wire-to-board connection is required. The crimp style contact ensures a gas-tight connection which is critical in ensuring long-term reliability.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3999 $57.9855
355+ $0.3282 $116.5110
550+ $0.3179 $174.8450
755+ $0.3077 $232.3135
975+ $0.2975 $290.0625
1,300+ $0.2666 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess