EN
  • EN
  • DE

LTC6752MPS5#TRPBF

Part No LTC6752MPS5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP R-R CMOS 280MHZ 5SOT-23 / Comparator General Purpose CMOS TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 3.5V
Voltage - Input Offset (Max) 5.5mV @ 3.3V
Current - Input Bias (Max) 1.5µA @ 3.3V
Current - Output (Typ) 70mA
Current - Quiescent (Max) 5.8mA
CMRR, PSRR (Typ) 70dB CMRR, 73dB PSRR
Propagation Delay (Max) 5ns
Hysteresis 4.7mV
Temperature Range - Operating -55°C ~ 125°C
Case / Package SOT-23-5 Thin, TSOT-23-5
Mounting Surface Mount
Supplier Device Package TSOT-23-5
Base Product Number LTC6752
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1319566-LTC6752MPS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6752MPS5#TRPBF CAD Model

Description

Product Overview: LTC6752MPS5#TRPBF

The LTC6752MPS5#TRPBF is a high-speed, low-power comparator from Analog Devices Inc., designed to provide cutting-edge performance for a wide range of applications. This comparator boasts a fast propagation delay and is ideal for systems that require high-speed signal processing and low latency.

Key Features

  • High Speed: With a propagation delay of just 2.9ns, the LTC6752MPS5#TRPBF is one of the fastest comparators on the market, making it suitable for high-frequency or time-sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, which is crucial for power-sensitive applications.
  • Overdrive Dispersion: A low overdrive dispersion of 1.8ns ensures consistent performance even when the input overdrive changes, providing reliable operation.
  • Low Offset Voltage: The device features a low input offset voltage, which contributes to its high accuracy in signal detection and comparison.
  • Versatile Power Supply: The LTC6752MPS5#TRPBF can operate with a single 3.3V to 5.5V supply, allowing for flexibility in various system designs.
  • CMOS/TTL Output: The output stage is compatible with CMOS and TTL logic, enabling easy interfacing with digital systems.

Applications

The LTC6752MPS5#TRPBF is suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • High-speed sampling circuits
  • Signal processing
  • Automatic test equipment

Product Packaging

This particular model comes in a compact 5-lead SOT-23 package, which is ideal for space-constrained applications. The part number LTC6752MPS5#TRPBF also indicates that this product is offered in tape and reel packaging, which is convenient for automated assembly processes.

Quality and Reliability

As with all Analog Devices Inc. products, the LTC6752MPS5#TRPBF is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is designed to meet the stringent requirements of industrial and commercial applications.

For engineers and designers looking for a high-speed, reliable comparator, the LTC6752MPS5#TRPBF from Analog Devices Inc. is an exceptional choice that balances speed, power efficiency, and precision.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess