EN
  • EN
  • DE

LTC6702HDC#TRMPBF

Part No LTC6702HDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8DFN / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.7V ~ 5.5V
Voltage - Input Offset (Max) 3.5mV @ 3V
Current - Quiescent (Max) 32µA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 450ns
Hysteresis 8.2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 8-DFN (2x2)
Base Product Number LTC6702
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339105-LTC6702HDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6702HDC#TRMPBF CAD Model

Description

Analog Devices LTC6702HDC#TRMPBF High Speed, Low Power Comparator

The LTC6702HDC#TRMPBF is a cutting-edge low power, high speed comparator manufactured by Analog Devices Inc., a company renowned for its precision engineering and innovative analog technology. This comparator is designed to deliver fast response times and high accuracy in a variety of applications, making it an ideal choice for designers looking for efficient and reliable components for their electronic designs.

Key Features:

  • High Speed: The LTC6702 is capable of fast propagation delays, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: With its low power design, the device is optimized for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Range: It can operate with a supply voltage range from 2.7V to 5.5V, providing flexibility in various circuit configurations and compatibility with both 3V and 5V systems.
  • Dual Comparators: The device includes two independent comparators, which can be used in a variety of configurations, including window comparators or time delay generators.
  • Over-The-Top® Input Range: The LTC6702 allows input signals to extend 0.3V above the supply or 0.3V below ground, enhancing its versatility in different signal environments.
  • Push-Pull Outputs: The comparators feature push-pull outputs that directly drive either CMOS or TTL loads, streamlining integration with digital systems.

Applications:

The LTC6702HDC#TRMPBF is designed to meet the needs of a wide range of applications, including:

  • High-speed signal detection
  • Battery-powered devices
  • Window comparators
  • Zero-crossing detectors
  • Level shifters
  • Portable instrumentation
  • System monitoring and control

With its robust feature set, the LTC6702HDC#TRMPBF from Analog Devices Inc. stands out as a high-performance solution for designers who require a reliable and efficient comparator in their electronic systems. Its compact design, combined with its operational efficiency, makes it an excellent choice for modern, high-speed, and power-sensitive applications.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess