EN
  • EN
  • DE

LTC6655CHMS8-1.25#TRPBF

Part No LTC6655CHMS8-1.25#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6655CHMS8-1.25#TRPBFTR,LTC6655CHMS8-1.25#TRPBFCT,LTC6655CHMS8-1.25#TRPBFDKR,LTC6655CHMS8-1.25#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1320471-LTC6655CHMS8-1.25#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6655CHMS8-1.25#TRPBF CAD Model

Description

Analog Devices Inc. LTC6655CHMS8-1.25#TRPBF Low Noise, Low Drift Precision Reference

The LTC6655CHMS8-1.25#TRPBF from Analog Devices Inc. is a high-precision, low-noise, and low-drift voltage reference that provides a fixed 1.25V output. This device is part of a family of references that has been designed to combine high performance and long-term stability with the convenience of surface-mount technology, making it an ideal choice for precision data conversion systems and high-resolution measurements.

Key Features:

  • Output Voltage: 1.25V with high accuracy and stability.
  • Low Noise: Offers an exceptionally low noise performance, making it suitable for sensitive applications such as medical instrumentation and high-end audio.
  • Low Drift: Exhibits minimal drift over time and temperature variations, ensuring reliable performance in demanding environments.
  • High Precision: Provides excellent precision, which is crucial for applications requiring accurate signal conversion or stable reference voltages.
  • Temperature Range: Operates over a wide temperature range, making it versatile for different operating conditions.
  • Package: Comes in an 8-lead MSOP package that is compact and suitable for space-constrained applications.
  • Long-Term Stability: The device is designed for applications where long-term stability is critical, reducing the need for recalibration and maintenance.

Applications:

The LTC6655CHMS8-1.25#TRPBF is ideal for a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

With its robust design and consistent performance, the LTC6655CHMS8-1.25#TRPBF voltage reference from Analog Devices Inc. is a reliable choice for engineers and designers who require a stable voltage reference in their circuit designs. Its combination of low noise, low drift, and high precision ensures that it can meet the stringent requirements of the most critical applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6734 $58.6936
9+ $12.0397 $108.3573
13+ $11.6635 $151.6255
18+ $11.2873 $203.1714
23+ $10.9110 $250.9530
31+ $9.7823 $303.2513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess