EN
  • EN
  • DE

LTC6652BHMS8-2.048#TRPBF

Part No LTC6652BHMS8-2.048#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.048V V ±0.1% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.1ppmp-p
Voltage - Input 2.7V ~ 13.2V
Current - Supply 560µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6652
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC6652BHMS8-2.048#TRPBFCT,161-LTC6652BHMS8-2.048#TRPBFDKR,161-LTC6652BHMS8-2.048#TRPBFTR,LTC6652BHMS8-2.048#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1320489-LTC6652BHMS8-2.048#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6652BHMS8-2.048#TRPBF CAD Model

Description

Analog Devices Inc. LTC6652BHMS8-2.048#TRPBF Precision Voltage Reference

The LTC6652BHMS8-2.048#TRPBF from Analog Devices Inc. is a high-accuracy, low-drift, precision voltage reference that offers a stable and reliable voltage for critical applications. This reference voltage device comes in a compact MSOP-8 package and is designed to have a fixed output voltage of 2.048V, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

With an initial accuracy of ±0.05% and a low temperature coefficient of 10ppm/°C, the LTC6652BHMS8-2.048#TRPBF ensures precise voltage regulation over a wide temperature range, making it an ideal choice for high-precision data acquisition systems, medical devices, industrial controls, and automotive applications. Its low dropout voltage and the ability to source or sink up to 5mA of output current make it versatile for various circuit configurations.

The device features a low output noise of just 1.5ppm typical (0.1Hz to 10Hz), contributing to its high precision. Additionally, the LTC6652BHMS8-2.048#TRPBF has excellent long-term stability and low hysteresis, which are critical for maintaining accuracy over time and under varying environmental conditions.

Designed with a robust supply voltage range of 2.7V to 5.5V, the LTC6652BHMS8-2.048#TRPBF is capable of operating in diverse power environments. It also includes a shutdown feature that reduces power consumption when the device is not in active use, thereby extending battery life in portable applications.

This voltage reference is available in a tape and reel packaging format, denoted by the #TRPBF suffix, making it suitable for automated assembly processes. The LTC6652BHMS8-2.048#TRPBF is a reliable and precise solution for designers looking to enhance the performance of their high-precision circuits.

Overall, the LTC6652BHMS8-2.048#TRPBF by Analog Devices Inc. represents a blend of accuracy, stability, and versatility, making it a top choice for engineers who require a stable reference voltage in their designs.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7424 $51.6816
22+ $4.7117 $103.6574
33+ $4.5645 $150.6285
46+ $4.4172 $203.1912
59+ $4.2700 $251.9300
79+ $3.8283 $302.4357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess