Product Overview: LTC6102HVHDD#PBF
The LTC6102HVHDD#PBF is a high voltage, high side current sense amplifier brought to you by Analog Devices Inc., a leader in high-performance analog technology. This precision current sense amplifier is designed for a wide array of applications requiring accurate current monitoring under varying conditions.
Key Features
- Wide Input Voltage Range: The LTC6102HVHDD#PBF can handle a broad range of supply voltages, making it suitable for high voltage applications. Its robust design ensures stable operation even under extreme voltage conditions.
- Precision Current Sensing: With its high accuracy and low offset, this device is capable of detecting minute changes in current, which is crucial for sensitive applications that demand precise measurements.
- High Side Measurement: The ability to measure current on the high side provides several advantages, including the detection of ground faults and supply variations, enhancing system safety and reliability.
- Extended Temperature Range: The LTC6102HVHDD#PBF is designed to operate over a wide temperature range, ensuring consistent performance in environments that experience temperature fluctuations.
Applications
The versatility of the LTC6102HVHDD#PBF makes it ideal for a variety of applications, including but not limited to:
- Power management systems
- Battery monitoring
- Automotive and industrial systems
- Portable and handheld equipment
Product Specifications
The LTC6102HVHDD#PBF comes in a compact DD package and features the following specifications:
- Supply Voltage Range: 4V to 60V
- Operating Temperature Range: -40°C to 125°C
- Output Voltage Range: 0.1V to Vcc-1.5V
- Packaging: 8-Lead MSOP
With its robust design and high functionality, the LTC6102HVHDD#PBF from Analog Devices Inc. is an excellent choice for any system requiring reliable high side current sensing capabilities.