EN
  • EN
  • DE

LTC6101CIS5#TRMPBF

Part No LTC6101CIS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-5 / Current Sense Amplifier 1 Circuit TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 400 µV
Current - Supply 375µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 60 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC6101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC6101CIS5#TRMPBFCT,LTC6101CIS5#TRMPBF-ND,LTC6101CIS5#TRMPBFTR,-2735-LTC6101CIS5#TRMPBFDKR,LTC6101CIS5#TRMPBFDKR,-2735-LTC6101CIS5#TRMPBFCT
Standard Package 500
Win Source Part Number 1319728-LTC6101CIS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101CIS5#TRMPBF CAD Model

Description

Product Overview: LTC6101CIS5#TRMPBF

The LTC6101CIS5#TRMPBF is a high-quality, precision current sense amplifier from Analog Devices Inc., offering a robust solution for current monitoring applications. This high-side current sense device is designed to monitor the current flowing through a shunt resistor and provide an output voltage proportional to that current, making it an ideal choice for a wide range of applications, including but not limited to power management, battery monitoring, and overcurrent protection.

Key Features

  • High-Side Sensing: The LTC6101 can measure the current that flows above the ground potential, allowing for simple circuit implementation and avoiding ground disturbance issues.
  • Wide Input Common Mode Range: It operates over a wide input common-mode range of 4V to 60V, ensuring compatibility with a broad spectrum of supply voltages and systems.
  • Low Offset Voltage: The device features a low offset voltage, which enhances the accuracy of current measurement, particularly at low current levels.
  • High Accuracy: With its precision design, the LTC6101 offers an accuracy level that is suitable for critical applications that demand precise current monitoring.
  • Quiescent Current: It has a very low quiescent current, which makes it an excellent choice for power-sensitive applications.
  • Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

  • Automotive battery monitoring
  • Power supply monitoring
  • Portable equipment
  • Overcurrent and fault protection
  • Industrial control systems

The LTC6101CIS5#TRMPBF is designed to be easy to implement in a variety of circuits, requiring minimal external components. Its high reliability and performance make it an excellent choice for designers looking for a dependable current sense solution. Whether for automotive, industrial, or consumer electronics, the LTC6101CIS5#TRMPBF from Analog Devices Inc. stands out as a component that engineers can trust for their current sensing needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1981 $55.7829
20+ $5.0857 $101.7140
31+ $4.9267 $152.7277
42+ $4.7678 $200.2476
55+ $4.6089 $253.4895
73+ $4.1321 $301.6433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess