EN
  • EN
  • DE

LTC4442IMS8E#PBF

Part No LTC4442IMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 6V ~ 9.5V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 42 V
Rise / Fall Time (Typ) 12ns, 8ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC4442
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4442IMS8E#PBF
Standard Package 50
Win Source Part Number 1323534-LTC4442IMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4442IMS8E#PBF CAD Model

Description

Product Overview: LTC4442IMS8E#PBF

The LTC4442IMS8E#PBF is a high-performance, high-voltage gate driver from Analog Devices Inc. specifically designed to complement power MOSFETs and IGBTs in a variety of applications. This device is capable of driving both the high-side and low-side N-channel MOSFETs in a synchronous rectifier, making it an ideal choice for advanced power conversion systems.

Key Features

  • High Voltage Capability: The LTC4442IMS8E#PBF can handle supply voltages up to 35V, providing the flexibility needed for high-voltage power systems.
  • Powerful Drive: With its strong gate drive current of up to 4A, this gate driver can quickly charge and discharge the gate capacitance of MOSFETs, reducing switching losses and improving efficiency.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4442IMS8E#PBF features adaptive shoot-through protection, ensuring proper timing between high-side and low-side drives.
  • Robust Design: The device is built to withstand the rigors of industrial environments, with features such as undervoltage lockout and thermal shutdown protection.
  • Flexible Input Logic: It supports both TTL and CMOS logic levels, making it compatible with a wide range of control circuits.

Applications

The LTC4442IMS8E#PBF is suitable for a variety of high-performance applications, including:

  • DC/DC Converters
  • Motor Controllers
  • Power Inverters
  • Power Supplies

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LTC4442IMS8E#PBF
Package / Case MSOP-8
Supply Voltage (Max) 35V
Drive Current (Max) 4A
Input Logic Compatibility TTL, CMOS

The LTC4442IMS8E#PBF is a reliable and efficient solution for driving power MOSFETs and IGBTs, ensuring optimal performance in high-voltage power systems.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1386 $51.3860
24+ $4.2163 $101.1912
37+ $4.0845 $151.1265
51+ $3.9528 $201.5928
66+ $3.8210 $252.1860
88+ $3.4257 $301.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess