EN
  • EN
  • DE

LTC4440AMPMS8E-5#PBF

Part No LTC4440AMPMS8E-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8MSOP / High-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 15V
Logic Voltage - VIL, VIH 1.2V, 1.6V
Current - Peak Output (Source, Sink) 1.1A, 1.1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 80 V
Rise / Fall Time (Typ) 10ns, 7ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC4440
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4440AMPMS8E-5#PBF
Standard Package 50
Win Source Part Number 1323585-LTC4440AMPMS8E-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4440AMPMS8E-5#PBF CAD Model

Description

Product Overview: LTC4440AMPMS8E-5#PBF from Analog Devices Inc.

The LTC4440AMPMS8E-5#PBF is a high voltage, high-speed synchronous N-channel MOSFET driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This MOSFET driver is a critical component in power management applications, providing efficient and reliable switching of MOSFETs in synchronous rectification, active clamp circuits, and high-frequency power converters.

Key Features

  • High Voltage Capability: The LTC4440AMPMS8E-5#PBF is designed to operate up to 60V, making it suitable for a wide range of high voltage applications.
  • High-Speed Operation: With its fast switching capability, this driver can handle high-frequency applications, reducing transition losses and improving overall efficiency.
  • Powerful Drive: It can deliver up to 1.5A of peak output current, ensuring robust drive capability for large gate capacitance MOSFETs.
  • Adaptive Shoot-Through Protection: The device includes adaptive shoot-through protection to prevent cross-conduction and ensure safe operation.
  • Wide Operating Temperature Range: The LTC4440AMPMS8E-5#PBF operates over a junction temperature range from -40°C to 125°C, accommodating a variety of environmental conditions.

Applications

  • Synchronous Rectification
  • Active Clamp Circuits
  • DC/DC Converters
  • High-Frequency Power Supplies
  • Isolated Power Supplies

Package and Reliability

The LTC4440AMPMS8E-5#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Analog Devices Inc. ensures high reliability and performance consistency, which is critical for industrial and commercial power systems where long-term stability is paramount.

Conclusion

In summary, the LTC4440AMPMS8E-5#PBF MOSFET driver from Analog Devices Inc. is an exceptional choice for designers looking to improve the efficiency and performance of their power systems. With its robust design, high voltage and current capabilities, and protection features, it stands out as a top-tier solution for a wide range of challenging applications.

You May Also Be Interested in

NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess