EN
  • EN
  • DE

LTC4367HMS8-1#PBF

Part No LTC4367HMS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Overvoltage, Undervoltage Protection
Current - Supply 70µA
Voltage - Supply 2.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4367
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337880-LTC4367HMS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4367HMS8-1#PBF CAD Model

Description

Analog Devices Inc. LTC4367HMS8-1#PBF Product Overview

The LTC4367HMS8-1#PBF from Analog Devices Inc. is a robust, high-performance surge stopper that provides reliable protection for sensitive electronic components against high voltage transients and overvoltage events. This protective device ensures that electronic systems operate smoothly by guarding against the damaging effects of surges, such as those caused by lightning strikes, power line disturbances, and other unexpected voltage spikes.

Key Features

  • Voltage Protection: The LTC4367HMS8-1#PBF is designed to withstand voltages from -40V to 60V, offering a wide range of protection for your circuits.
  • Adjustable Overvoltage Lockout: Users can set an overvoltage lockout threshold to match the specific needs of their application, ensuring optimal protection.
  • Adjustable Undervoltage Lockout: Similarly, the undervoltage lockout threshold can be adjusted to prevent the device from operating under conditions that could be harmful or less than optimal.
  • Low Quiescent Current: With its low quiescent current, the LTC4367HMS8-1#PBF ensures minimal power consumption when in standby mode, making it ideal for power-sensitive applications.
  • High-Speed Operation: The device operates with a fast response time, quickly disconnecting the load during overvoltage conditions to prevent damage.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC4367HMS8-1#PBF is designed for durability and ease of integration into a wide variety of systems.

Applications

The LTC4367HMS8-1#PBF surge stopper is versatile and can be employed in numerous applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunication equipment
  • Power supply protection

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4367HMS8-1#PBF is no exception. This component is built to meet high standards of reliability and performance, ensuring that your electronics are safeguarded against voltage-related issues and can maintain their functionality over time.

With its combination of advanced protection features, low power consumption, and fast response time, the LTC4367HMS8-1#PBF is an excellent choice for designers looking to enhance the resilience and longevity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7810 $54.4670
16+ $6.3845 $102.1520
25+ $6.1849 $154.6225
34+ $5.9854 $203.5036
44+ $5.7859 $254.5796
58+ $5.1874 $300.8692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess