EN
  • EN
  • DE

LTC4365IDDB#TRPBF

Part No LTC4365IDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROTECT 8-DFN / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC4365
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339745-LTC4365IDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4365IDDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC4365IDDB#TRPBF Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4365IDDB#TRPBF is a versatile and robust protection controller from Analog Devices Inc., designed to safeguard sensitive electronic components from harmful voltage conditions. This tiny but powerful device offers a triple layer of security by providing overvoltage, undervoltage, and reverse supply protection, ensuring that your electronics remain operational and reliable under a variety of challenging circumstances.

Key Features

  • Wide Operating Range: The LTC4365 is capable of functioning over a broad voltage range, accommodating supply voltages from 2.5V to 5.5V, making it suitable for a multitude of applications.
  • Overvoltage Protection: It offers a swift response to overvoltage conditions, disconnecting the load from the supply to prevent damage to the system components.
  • Undervoltage Lockout: The controller ensures that the system does not operate under undervoltage conditions, which could lead to erratic performance or system instability.
  • Reverse Supply Protection: The device is designed to protect against reverse supply connections, a common error that can result in catastrophic failure for unprotected electronics.
  • Compact Package: The LTC4365 comes in a small 10-lead DFN package, making it an ideal choice for space-constrained applications.
  • Adjustable Turn-On Voltage: It allows for flexibility in design by letting the user set the desired turn-on voltage threshold.

Applications

The LTC4365IDDB#TRPBF is a versatile component that can be used in a wide range of applications, including:

  • Automotive electronics
  • Portable and battery-powered equipment
  • Industrial control systems
  • Avionics and aerospace systems

With its comprehensive protection features and compact form factor, the LTC4365IDDB#TRPBF from Analog Devices Inc. is an essential component for any design that requires reliable voltage protection mechanisms. Whether you're dealing with sensitive data acquisition systems or rugged industrial controls, this protection controller ensures that your electronics are shielded from the dangers of voltage anomalies.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4539 $53.4468
28+ $3.6545 $102.3260
43+ $3.5403 $152.2329
59+ $3.4261 $202.1399
76+ $3.3119 $251.7044
102+ $2.9693 $302.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess