EN
  • EN
  • DE

INTEL SR37Q - Intel Platinum 8173M 2.0GHz 28C 165W

Part No INTEL SR37Q - Intel Platinum 8173M 2.0GHz 28C 165W
Manufacturer Intel
Catalog CPU
Description Intel Platinum 8173M 2.0GHz 28C 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423157-INTEL SR37Q - Intel Platinum 8173M 2.0GHz 28C 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR37Q - Intel Platinum 8173M 2.0GHz 28C 165W CAD Model

Description

The INTEL SR37Q, featuring the Intel Platinum 8173M processor, is a powerhouse designed for server environments requiring optimal performance and efficiency. Operating at a base frequency of 2.0GHz and equipped with 28 cores, this CPU is engineered to handle demanding workloads and multitasking across enterprise-level applications and data centers. With a substantial 165W TDP (Thermal Design Power), it balances power efficiency with robust performance capabilities. The processor supports advanced Intel technologies such as Hyper-Threading, allowing for enhanced parallel processing capabilities by supporting two threads per core. This results in improved multitasking and handling of heavily threaded applications. Additionally, it incorporates Intel's Turbo Boost Technology, dynamically increasing the processor's frequency up to higher speeds when needed, thus delivering an extra burst of performance for demanding tasks. The Intel Platinum 8173M also supports a vast set of security and virtualization features, including Intel VT-x and Intel VT-d, providing significant improvements in virtualized environments through better manageability, security, and flexibility. This processor is built on Intel's reliable architecture, ensuring compatibility with a range of server platforms and making it a solid choice for IT professionals looking to upgrade their data center capabilities with a processor that delivers both exceptional performance and energy efficiency.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess