EN
  • EN
  • DE

LTC4364CDE-2#TRPBF

Part No LTC4364CDE-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1301582-LTC4364CDE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364CDE-2#TRPBF CAD Model

Description

Analog Devices LTC4364CDE-2#TRPBF Surge Stopper

The LTC4364CDE-2#TRPBF from Analog Devices is a robust surge stopper designed to protect sensitive electronic equipment from high voltage transients and overvoltage conditions. This compact and efficient device ensures that voltage surges such as those caused by lightning strikes, load dump in vehicles, or switching transients do not damage the power supply or downstream components of your electronic systems.

With its wide operating voltage range of 4V to 80V, the LTC4364CDE-2#TRPBF is versatile enough to be used in a variety of applications, including automotive, industrial, avionics, and telecom systems. It is particularly well-suited for environments where power supply stability is critical, and transient protection is a must.

The device features a fast overvoltage lockout circuit that turns off an external pass transistor in less than 1µs, ensuring a rapid response to overvoltage events. Additionally, the LTC4364CDE-2#TRPBF provides overcurrent protection by limiting the output current during overload conditions. Its adjustable input overvoltage and overcurrent trip thresholds allow for tailored protection settings specific to your application's requirements.

The LTC4364CDE-2#TRPBF also includes an undervoltage lockout (UVLO) feature, which prevents the device from operating at dangerously low voltages that could lead to unstable conditions. Furthermore, the product incorporates a fault timer, which helps to protect the external pass transistor under prolonged fault conditions.

For ease of use, the LTC4364CDE-2#TRPBF is offered in a 12-lead (4mm x 3mm) DFN package with a thermally enhanced pad. This package is optimized for thermal performance, ensuring the device operates reliably even under high power or high ambient temperature conditions.

Overall, the LTC4364CDE-2#TRPBF is a highly reliable and effective solution for protecting your valuable electronic systems from voltage transients and surges, ensuring long-term stability and performance.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5363 $60.1171
40+ $2.9016 $116.0640
62+ $2.8110 $174.2820
85+ $2.7203 $231.2255
110+ $2.6296 $289.2560
147+ $2.3576 $346.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess