EN
  • EN
  • DE

LTC4013IUFD#PBF

Part No LTC4013IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULT-CHEM 6CEL 28QFN / Charger IC Multi-Chemistry 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Battery Chemistry Multi-Chemistry
Number of Cells 6
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature
Voltage - Supply (Max) 60V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4013
Other Names 505-LTC4013IUFD#PBF,-2735-LTC4013IUFD#PBF,LTC4013IUFD#PBF
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254073-LTC4013IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4013IUFD#PBF CAD Model

Description

Analog Devices Inc. LTC4013IUFD#PBF Battery Charger IC

The LTC4013IUFD#PBF from Analog Devices Inc. is a highly versatile and efficient multicell battery charger designed for use in a wide range of applications. This advanced integrated circuit (IC) is capable of charging a variety of battery chemistries, including lead-acid, Li-Ion, and LiFePO4, making it an ideal solution for portable devices, power tools, and energy storage systems.

The LTC4013IUFD#PBF offers a wide input voltage range from 4.5V to 35V, which enables it to operate in diverse power environments. Its high-efficiency synchronous buck charger design ensures that the power loss during the charging process is minimized, leading to faster charge times and reduced heat generation. This feature is essential for maintaining the longevity and safety of both the charger and the battery.

One of the key features of this product is its adjustable charge voltage and current, which can be set according to the specific requirements of the battery being charged. This level of control allows for precise charging that can extend battery life and optimize performance. The IC also includes a programmable charge termination, which is critical for preventing overcharging and enhancing battery safety.

The LTC4013IUFD#PBF incorporates a variety of protection features, such as overvoltage, overtemperature, and input undervoltage protection, safeguarding the charger and the battery under adverse conditions. Additionally, its integrated NTC thermistor input enables temperature-qualified charging, which is particularly important for temperature-sensitive battery chemistries.

For ease of use and integration into existing systems, the LTC4013IUFD#PBF is offered in a compact 28-pin QFN package. Its small footprint allows it to be used in space-constrained applications while still delivering powerful and reliable charging capabilities.

Whether you're developing a consumer handheld device, an industrial piece of equipment, or a renewable energy storage system, the LTC4013IUFD#PBF from Analog Devices Inc. provides a sophisticated and adaptable charging solution that can meet the demands of your application.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess