EN
  • EN
  • DE

LTC3127EMSE#TRPBF

Part No LTC3127EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC DCDC CONV BUCK BOOST 12MSOP / Energy Harvesting PMIC 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Energy Harvesting
Current - Supply 400µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC3127
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317427-LTC3127EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3127EMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3127EMSE#TRPBF Overview

The LTC3127EMSE#TRPBF is a high-efficiency, 2A buck-boost supercapacitor charger with a wide input voltage range, designed and manufactured by Analog Devices Inc. This advanced power management integrated circuit (PMIC) is specifically engineered to efficiently transfer power to and from supercapacitors, ensuring their prolonged lifespan and reliability in a variety of applications.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.7V to 17V, making it versatile for various power supply conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 5.25V, which allows for flexibility in charging supercapacitors to their rated voltages.
  • High Efficiency: Thanks to its 1MHz fixed frequency average current mode control architecture, the LTC3127EMSE#TRPBF can maintain high efficiency across a wide range of load currents.
  • Programmable Charge Current: The charge current can be programmed up to 2A, enabling rapid charging of supercapacitors.
  • PowerPath Control: The integrated PowerPath controller manages the power flow between input, supercapacitor, and load, ensuring stable operation under all conditions.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating during operation.

Applications

The LTC3127EMSE#TRPBF is suitable for a wide range of applications including backup power systems, energy harvesting, and power buffering. Its ability to efficiently manage energy storage and delivery in systems that require an uninterrupted power supply makes it an ideal choice for industrial, automotive, and portable electronics that demand reliable power management solutions.

Package and Quality

This PMIC comes in a compact MSOP-16 package, which is designed for space-constrained applications. Analog Devices Inc. ensures that the LTC3127EMSE#TRPBF meets stringent quality standards, delivering performance and reliability that customers can trust for their critical designs.

With its advanced features and robust design, the LTC3127EMSE#TRPBF from Analog Devices Inc. is a superior choice for designers looking to optimize their power management systems with a high-performance supercapacitor charger.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess