EN
  • EN
  • DE

LTC2992IDE#TRPBF

Part No LTC2992IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR DUAL WIDE 16DFN / Power Supply Controller Telecommunications 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Telecommunications
Voltage - Input 0V ~ 100V
Voltage - Supply 3V ~ 100V
Current - Supply 1.6 mA
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Base Product Number LTC2992
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337717-LTC2992IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2992IDE#TRPBF CAD Model

Description

The LTC2992IDE#TRPBF from Analog Devices Inc. is a high-precision, dual-channel power monitor that offers a comprehensive solution for tracking system power. This integrated circuit is designed to monitor current, voltage, and power of two supplies operating from 2.7V to 100V. Its wide range of applications includes power management, battery monitoring, and energy system supervision in various industries such as telecommunications, data centers, and industrial control systems.

Key Features

  • Dual Range Monitoring: The LTC2992IDE#TRPBF can monitor high side current and input voltages from 0V to 100V, making it versatile for both low and high voltage power systems.
  • High Accuracy: It offers precision current sensing with an accuracy of ±0.3% for current and ±0.25% for voltage, ensuring reliable data for managing and optimizing power systems.
  • Multiplexed Channels: With two channels, it can monitor two separate power rails simultaneously, which simplifies system design and reduces component count.
  • I2C/SMBus Compatible Interface: The device features an I2C/SMBus serial interface, allowing for easy integration into existing digital systems for real-time monitoring.
  • Internal ADC: It includes a 12-bit analog-to-digital converter (ADC) that provides digital representations of the measured values, facilitating precise monitoring and control.
  • Programmable Alert Thresholds: Users can set high and low thresholds for alerts, enabling proactive system management in case of power anomalies.

Applications

  • Server and Telecom Power Supplies
  • Battery Monitoring Systems
  • Industrial Automation and Control Systems
  • Power Management Systems

The LTC2992IDE#TRPBF is available in a 14-lead DFN package, optimized for space-constrained applications. It is also offered in tape and reel packaging (denoted by the #TRPBF suffix), which is ideal for automated manufacturing processes. This power monitor is a critical component for designers looking to enhance system reliability and efficiency through precise power measurements and diagnostics.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4618 $53.5416
28+ $3.6610 $102.5080
43+ $3.5466 $152.5038
59+ $3.4322 $202.4998
76+ $3.3178 $252.1528
101+ $2.9746 $300.4346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess