EN
  • EN
  • DE

LTC2912CTS8-1#TRMPBF

Part No LTC2912CTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2912
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2912CTS8-1#TRMPBFCT,-2735-LTC2912CTS8-1#TRMPBFTR,LTC2912CTS8-1#TRMPBFCT,LTC2912CTS8-1#TRMPBFDKR,-2735-LTC2912CTS8-1#TRMPBFTR-ND,LTC2912CTS8-1#TRMPBFTR,LTC2912CTS81TRMPBF
Standard Package 500
Win Source Part Number 1320498-LTC2912CTS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2912CTS8-1#TRMPBF CAD Model

Description

Product Overview: LTC2912CTS8-1#TRMPBF from Analog Devices Inc.

The LTC2912CTS8-1#TRMPBF is a precision single input voltage monitor from Analog Devices Inc., engineered to safeguard systems against undervoltage and overvoltage conditions. This compact and high-performance device is designed to monitor a single voltage rail and is housed in a space-saving TSOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Voltage Monitoring: The LTC2912CTS8-1#TRMPBF offers precise monitoring of a single voltage rail, ensuring that the system operates within safe voltage levels.
  • Adjustable Thresholds: It provides the flexibility to set custom voltage thresholds, allowing users to tailor the monitoring to specific system requirements.
  • Low Power Consumption: Designed for energy-efficient operations, this voltage monitor consumes minimal power, making it suitable for battery-powered and portable devices.
  • Fast Response Time: The device reacts quickly to voltage variations, providing rapid protection for sensitive electronic components.
  • High Accuracy: It offers high accuracy in voltage monitoring, ensuring reliable performance and system stability.
  • Easy Integration: With its small footprint and minimal external components required, the LTC2912CTS8-1#TRMPBF is easy to integrate into existing designs.

Applications

The LTC2912CTS8-1#TRMPBF is versatile and can be used across a wide range of applications, including:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Data storage systems
  • Industrial and medical instrumentation
  • Telecommunication and networking devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2912CTS8-1#TRMPBF is no exception. Manufactured with precision and subjected to rigorous testing, this voltage monitor is built to deliver consistent performance over its lifespan.

Ordering Information

The part number LTC2912CTS8-1#TRMPBF indicates the device is provided in tape and reel packaging, facilitating efficient assembly for high-volume production. This packaging ensures safe delivery and convenient handling for manufacturers.

With its robust feature set and dependable performance, the LTC2912CTS8-1#TRMPBF from Analog Devices Inc. is a superior choice for system designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess