EN
  • EN
  • DE

ADM1022ARQZ-REEL

Part No ADM1022ARQZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR TEMP/DET 3/5.5V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Packaging Reel(TR)
Type Temperature Sensor
Input Type Logic
Output Type Analog
Interface Serial
Current - Supply 2.6mA
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 137368-ADM1022ARQZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1022ARQZ-REEL CAD Model

Description

ADM1022ARQZ-REEL: Precision Temperature Monitoring Solution

The ADM1022ARQZ-REEL from Analog Devices Inc. is a highly integrated and precise temperature monitoring IC designed for a variety of applications where accurate temperature readings are critical. This device is part of the REEL packaging series, indicating that it comes in tape and reel packaging suitable for automated assembly processes, making it an ideal choice for high-volume production.

At the heart of the ADM1022ARQZ-REEL is its ability to measure temperature with high accuracy. It can monitor the temperature of both its own die as well as the temperature of a remote thermal diode, which can be located in a CPU, GPU, or another IC that requires thermal management. This dual-channel monitoring capability allows for comprehensive temperature management within a system.

The device operates over a wide temperature range, making it versatile for use in environments that experience significant temperature variations. It is equipped with programmable overtemperature alarm and hysteresis settings, ensuring that the system can respond promptly to prevent overheating. This feature is particularly important for protecting sensitive electronic components and for maintaining system reliability and performance.

Communication with the ADM1022ARQZ-REEL is facilitated through a standard I2C-compatible two-wire serial interface, which allows for easy integration into most system designs. This interface provides the ability to read temperature data and program the device's settings without the need for complex wiring or additional components.

The device's compact QSOP package makes it suitable for space-constrained applications, and its low power consumption is ideal for portable and battery-powered devices. The ADM1022ARQZ-REEL's robust design and high-quality manufacturing standards ensure reliable operation even in harsh conditions, reflecting Analog Devices Inc.'s commitment to producing high-performance, durable components.

In summary, the ADM1022ARQZ-REEL is a smart choice for designers and engineers looking for a reliable, precise, and easy-to-use temperature monitoring solution. Whether it's used in personal computers, telecommunications equipment, or industrial systems, this IC delivers the performance needed to maintain optimal temperature levels and ensure the longevity and efficiency of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1970 $60.7430
45+ $2.6230 $118.0350
69+ $2.5410 $175.3290
94+ $2.4590 $231.1460
122+ $2.3781 $290.1282
163+ $2.1321 $347.5323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess