EN
  • EN
  • DE

LTC2908IDDB-A1#TRMPBF

Part No LTC2908IDDB-A1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 6 Channel 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Voltage - Threshold 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2908
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2908IDDB-A1#TRMPBF-ND,505-LTC2908IDDB-A1#TRMPBFTR-ND,LTC2908IDDB-A1#PBF-ND,-2735-LTC2908IDDB-A1#TRMPBFDKR,-2735-LTC2908IDDB-A1#TRMPBFTR,LTC2908IDDB-A1#PBF,-2735-LTC2908IDDB-A1#TRMPBFTR-ND,-2735-LTC2908IDDB-A1#TRMPBFCT,505-LTC2908IDDB-A1#TRMPBFDKR,505-LTC2908IDDB-A1#TRMPBFTR,505-LTC2908IDDB-A1#TRMPBFCT
Standard Package 500
Win Source Part Number 1320541-LTC2908IDDB-A1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2908IDDB-A1#TRMPBF CAD Model

Description

Product Overview: LTC2908IDDB-A1#TRMPBF

The LTC2908IDDB-A1#TRMPBF is a precision hex supply monitor designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to ensure the reliable operation of complex electronic systems by monitoring multiple supply voltages. The LTC2908IDDB-A1#TRMPBF is an essential device for applications that require rigorous power supply monitoring to maintain the integrity and functionality of the system.

Key Features

  • Voltage Monitoring: This product can monitor up to six supply voltages, which is crucial for systems with multiple power rails. It ensures that all the voltages are within their specified thresholds, enhancing the system's stability and reliability.
  • Adjustable Reset Timeout: The LTC2908IDDB-A1#TRMPBF features an adjustable reset timeout period, which can be configured by the user to suit specific application needs. This flexibility allows for optimized system performance and recovery.
  • Low Power Consumption: With its low power consumption, this supply monitor is ideal for power-sensitive applications. It contributes to the overall energy efficiency of the system it is integrated into.
  • Compact Package: The device comes in a 12-lead DFN package, which is highly compact and suitable for space-constrained applications. Its small footprint does not compromise its functionality or performance.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for various environments and applications, from industrial to commercial.

Applications

The LTC2908IDDB-A1#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Telecommunications
  • Servers and Data Centers
  • Networking Equipment
  • Industrial Systems
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2908IDDB-A1#TRMPBF is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. Its robust design is tailored to withstand challenging conditions while providing accurate voltage monitoring.

In summary, the LTC2908IDDB-A1#TRMPBF from Analog Devices Inc. is a comprehensive solution for systems that require precise monitoring of multiple power supply voltages. Its combination of features, including low power consumption, adjustable reset timeout, and a compact package, make it an ideal choice for a variety of applications demanding high reliability and performance.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess