EN
  • EN
  • DE

LTC2877HMSE#PBF

Part No LTC2877HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 10MSOP / 1/1 Transceiver Half RS485 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 240 mV
Data Rate 20Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC2877
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350239-LTC2877HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2877HMSE#PBF CAD Model

Description

The LTC2877HMSE#PBF from Analog Devices Inc. is a highly robust, high voltage tolerant RS485/RS422 transceiver that ensures reliable data communication in harsh industrial environments. This advanced transceiver is designed to withstand extended Electrostatic Discharge (ESD) events and is a perfect fit for applications requiring long cable runs or operation in electrically noisy conditions.

Key Features:

  • Extended ESD Protection: With an impressive ESD protection of ±25kV on the transceiver's bus pins, the LTC2877HMSE#PBF ensures the integrity of data communication against transient voltage spikes.
  • High Voltage Tolerance: The device can handle up to ±60V fault protection on the receiver and transmitter pins, safeguarding the transceiver from overvoltage conditions that are common in industrial settings.
  • Wide Operating Temperature Range: Its robust design is suitable for extreme environments, with an operating temperature range of -40°C to +125°C, making it reliable in a variety of challenging conditions.
  • Adjustable Slew Rate: The LTC2877HMSE#PBF offers an adjustable slew rate for controlled transitions and reduced electromagnetic interference (EMI), which is critical for maintaining signal integrity.
  • Flexible Power Supply: It operates from a single 3.3V or 5V supply, allowing for versatility in different system designs.
  • Integrated Features: The transceiver incorporates a receiver fail-safe feature to ensure a known output state if the inputs are open or shorted, and a driver output disable function to place the driver outputs in a high impedance state.

Applications:

The LTC2877HMSE#PBF is ideal for industrial field networks requiring robust data transmission such as factory automation, building automation, process control systems, and heavy equipment. Its resilience to electrical disturbances makes it an excellent choice for outdoor applications, including telecommunications infrastructure and renewable energy systems.

Package and Quality:

Encased in an MSOP-16 package, the LTC2877HMSE#PBF is designed to meet the space-saving requirements of modern compact electronic assemblies. Analog Devices Inc. ensures high-quality standards, with each component rigorously tested to maintain performance and reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.6428 $69.6428
2+ $57.1429 $114.2858
3+ $55.3571 $166.0713
4+ $53.5714 $214.2856
5+ $51.7857 $258.9285
7+ $46.4286 $325.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess