EN
  • EN
  • DE

LTC2870IUFD

Part No LTC2870IUFD
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 28QFN / 2/2 Transceiver Full Multiprotocol 28-QFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 220 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1261626-LTC2870IUFD
Ultra Librarian 3D Model Ultra Librarian LTC2870IUFD CAD Model

Description

Analog Devices Inc. LTC2870IUFD Product Overview

The LTC2870IUFD from Analog Devices Inc. is a robust, high-performance transceiver that forms part of their extensive range of interface ICs. This component is designed to cater to the demanding needs of industrial communication systems by providing a versatile interface that supports multiple standard protocols. Its flexibility and durability make it an ideal choice for networked devices in industrial automation, automotive systems, and instrumentation applications.

Key Features

  • Multi-Protocol Support: The LTC2870 can communicate over RS232, RS485, and RS422 protocols, all within a single chip. This multi-protocol capability allows designers to use the same hardware for different communication standards, simplifying design and reducing inventory.
  • Integrated Features: It includes integrated charge pump circuitry for RS232 level translation, eliminating the need for additional external components. This charge pump allows for single-supply operation, ranging from 3V to 5.5V.
  • High Data Rates: With support for data rates up to 20Mbps for RS485/RS422 and 1Mbps for RS232, the LTC2870 is suitable for high-speed data communication and can handle the rigorous demands of modern industrial networks.
  • Programmable Output Levels: The device features programmable RS485 cable termination and fail-safe operation to ensure reliable communication even in the event of a disconnected cable or idle bus.
  • Hot Swap Capability: It has been designed with a hot-swap feature that prevents glitches on the data bus during live insertion or removal of boards, which is critical for maintenance and upgrades in industrial settings.
  • Thermal Protection: The LTC2870 provides built-in thermal shutdown protection, safeguarding the device from damage due to excessive heat conditions.

Package and Reliability

Encased in a 20-lead QFN package, the LTC2870IUFD offers a compact footprint suitable for space-constrained applications. The device operates over a wide industrial temperature range, ensuring reliable performance under varying environmental conditions. Analog Devices Inc.'s commitment to quality means that the LTC2870IUFD is designed to meet stringent reliability standards, ensuring a long operational life in critical applications.

Overall, the LTC2870IUFD is a testament to Analog Devices Inc.'s dedication to providing innovative interface solutions that meet the evolving needs of the industrial sector. Its combination of versatility, performance, and reliability makes it a top choice for designers looking to implement robust communication interfaces in their products.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2239 $63.6717
6+ $19.8806 $119.2836
8+ $19.2090 $153.6720
12+ $17.8657 $214.3884
15+ $17.1941 $257.9115
19+ $16.5224 $313.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess